Sterling Rope Co., Inc. Cord 8mm PER

Description
Compact and lightweight Personal Escape Rope (PER) rope Made with 100% nylon construction Certified to NFPA 1983, 2006 edition - Escape Rope MBS of 3754 lbs Great handling, durable, high tensile strength lifeline Available in solid black and OD for military / tactical
Description
Compact and lightweight Personal Escape Rope (PER) rope Made with 100% nylon construction Certified to NFPA 1983, 2006 edition - Escape Rope MBS of 3754 lbs Great handling, durable, high tensile strength lifeline Available in solid black and OD for military / tactical

Suppliers

Company
Product
Description
Supplier Links
Cord - 8mm PER - Sterling Rope Co., Inc.
Biddeford, ME, USA
Compact and lightweight Personal Escape Rope (PER) rope Made with 100% nylon construction Certified to NFPA 1983, 2006 edition - Escape Rope MBS of 3754 lbs Great handling, durable, high tensile strength lifeline Available in solid black and OD for military / tactical

Compact and lightweight Personal Escape Rope (PER) rope
Made with 100% nylon construction
Certified to NFPA 1983, 2006 edition - Escape Rope
MBS of 3754 lbs
Great handling, durable, high tensile strength lifeline
Available in solid black and OD for military / tactical

Supplier's Site

Technical Specifications

  Sterling Rope Co., Inc.
Product Category Cordage, Rope, and Webbing
Product Number 8mm PER
Product Name Cord
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Woven Tadpole Tape - HYTEX® 1000 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material EGlass; Fiberglass
Applications Chemical; Fire; Gasket, Insulation
View Details
Polypropylene Rope, 8 Strand Diameter (mm) 72 - 300807202200021 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Applications Marine; Mooring, ocean and harbour towage.
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Rope - 672992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.39 inch (10 mm)
Length 29.5 yd (27 m)
View Details