Sterling Rope Co., Inc. Cord 7mm Accessory Cord

Description
NOTE: Shorter lengths of accessory cords are available in the packaged cord section Our larger cords have a very durable sheath and high MBS which makes them great for prusik cords, cordelettes, ice threads, lightweight low-stretch fixing and hauling "tag" lines. But can also be used in non-life safety applications such as dog leashes, towlines, or even as decorative trim and cover.
Description
NOTE: Shorter lengths of accessory cords are available in the packaged cord section Our larger cords have a very durable sheath and high MBS which makes them great for prusik cords, cordelettes, ice threads, lightweight low-stretch fixing and hauling "tag" lines. But can also be used in non-life safety applications such as dog leashes, towlines, or even as decorative trim and cover.

Suppliers

Company
Product
Description
Supplier Links
NOTE: Shorter lengths of accessory cords are available in the packaged cord section Our larger cords have a very durable sheath and high MBS which makes them great for prusik cords, cordelettes, ice threads, lightweight low-stretch fixing and hauling "tag" lines. But can also be used in non-life safety applications such as dog leashes, towlines, or even as decorative trim and cover.

NOTE: Shorter lengths of accessory cords are available in the packaged cord section
Our larger cords have a very durable sheath and high MBS which makes them great for prusik cords, cordelettes, ice threads, lightweight low-stretch fixing and hauling "tag" lines. But can also be used in non-life safety applications such as dog leashes, towlines, or even as decorative trim and cover.

Supplier's Site

Technical Specifications

  Sterling Rope Co., Inc.
Product Category Cordage, Rope, and Webbing
Product Number 7mm Accessory Cord
Product Name Cord
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 32 - 300303202200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 1.26 inch (32 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Rope - 2776553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Length 1.1 yd (1 m)
View Details