Sterling Rope Co., Inc. Datasheets for Industrial Fabrics
Industrial fabrics consist of woven or non-woven cloth made from natural or synthetic materials.
Industrial Fabrics: Learn more
| Product Name | Notes |
|---|---|
| 11/16" nylon webbing provides great strength and low weight which makes it versatile for slings and daisy chains. MBS of 3000 lbs (straight pull) | |
| A great, versatile runner, perfect to use on big walls, alpine, or ice. Available in both lengths of 48", 72", and 96" lengths in 1" flat nylon webbing. | |
| Built to be lightweight, durable, and strong, our 11/16" Daisy Chains are perfect for rigging jumars, leading aid pitches and setting up complicated belays. Reinforced for longer life and added... | |
| Dyneema dogbones offer significant performance advantages over traditional nylon draws. They are lightweight, have high cut resistance, are extremely strong, and resist moisture. These features make them perfect for alpine... | |
| Dyneema slings offer significant performance advantages over traditional runners. They are lightweight, have high cut resistance, are extremely strong, and resist moisture. These features make them perfect for alpine climbing. | |
| MSRP: 11.95 These slings were a special order in a non-standard length and made using our smoother TechTapeâ„¢ webbing. All slings are black with yellow stitching and are 11 ft... | |
| MSRP: 3.65 - 6.90 Sterling sewn runners are made with the highest quality webbing and computerized precision bar tacking, making our slings exceptionally strong and lightweight. Assorted Colors: Due to... | |
| MSRP: 6.15 - 7.50 Sterling sewn slings are made with the highest quality webbing and computerized precision bar tacking, making our slings exceptionally strong and lightweight. Assorted Colors: Due to... | |
| Sewn from high strength woven nylon, these flat slings offer almost two times the MBS of a tubular sling. These heavy duty slings are great for building anchors. | |
| TechTape is our premium 1" nylon webbing that features a smooth, denser weave and a higher tensile strength than standard 1" webbing. MBS of 4496 lbs (straight pull) Available in... | |
| The HTP 11mm Ring Sling is designed to be used with our A/R Anchor kit for adjusting your position while in the tree and also being able to retrieve the... | |
| The replacement for the traditional sewn daisy chains. The Standard Chain Reactor is available in 4 colors: Red, Neon Green, Blue and Black. The Pro has a doubled tether connection,... | |
| The standard in 1" webbing, Mil-Spec tubular webbing is favored by climbers and rescue specialists for slings and anchor systems as it offers exceptional abrasion resistance. As it's name implies,... | |
| The VariQuick quickdraw is 5.5" in length and has a rubber keeper sewn into one end to hold your *carabiner in place. *Carabiner not included. | |
| The ZipLink™ is constructed from 3/4†nylon webbing, has an end-to-end length of 20" and was developed for the challenge course market. The Ziplink can be used for extending a... | |
| These versatile runners are constructed with 3/4" nylon webbing. Each quickdraw style sling offers high tensile strengths and excellent abrasion resistance. Each length features one end that is sewn tight... | |
| Type 9800 webbing is a flat, woven nylon webbing that is abrasion resistant and offers a high tensile strength. The increased strength is often preferred in harsh or abrasive environments... |