Sterling Rope Co., Inc. Rope FireTech 32

Description
The official rope of FDNY Personal Escape System, the FireTech 32 is a 7.5mm escape rope made with 100% Technora which will retain core strength after exposure to elevated temps and offers a longer burn through time than mixed fiber ropes. Certified to NFPA 1983, 2006 edition - Escape Rope MBS 5,756 lbs Heat resistant to 932° Fahrenheit Excellent resistance to abrasion, cuts, and chemicals such as acids and alkalis. Note: Sterling's FireTech 32 is the official and only rope being used in the FDNY personal escape system. It is not included in the Petzl EXO system.
Description
The official rope of FDNY Personal Escape System, the FireTech 32 is a 7.5mm escape rope made with 100% Technora which will retain core strength after exposure to elevated temps and offers a longer burn through time than mixed fiber ropes. Certified to NFPA 1983, 2006 edition - Escape Rope MBS 5,756 lbs Heat resistant to 932° Fahrenheit Excellent resistance to abrasion, cuts, and chemicals such as acids and alkalis. Note: Sterling's FireTech 32 is the official and only rope being used in the FDNY personal escape system. It is not included in the Petzl EXO system.

Suppliers

Company
Product
Description
Supplier Links
The official rope of FDNY Personal Escape System, the FireTech 32 is a 7.5mm escape rope made with 100% Technora which will retain core strength after exposure to elevated temps and offers a longer burn through time than mixed fiber ropes. Certified to NFPA 1983, 2006 edition - Escape Rope MBS 5,756 lbs Heat resistant to 932° Fahrenheit Excellent resistance to abrasion, cuts, and chemicals such as acids and alkalis. Note: Sterling's FireTech 32 is the official and only rope being used in the FDNY personal escape system. It is not included in the Petzl EXO system.

The official rope of FDNY Personal Escape System, the FireTech 32 is a 7.5mm escape rope made with 100% Technora which will retain core strength after exposure to elevated temps and offers a longer burn through time than mixed fiber ropes.
Certified to NFPA 1983, 2006 edition - Escape Rope
MBS 5,756 lbs
Heat resistant to 932° Fahrenheit
Excellent resistance to abrasion, cuts, and chemicals such as acids and alkalis.
Note: Sterling's FireTech 32 is the official and only rope being used in the FDNY personal escape system. It is not included in the Petzl EXO system.

Supplier's Site

Technical Specifications

  Sterling Rope Co., Inc.
Product Category Cordage, Rope, and Webbing
Product Number FireTech 32
Product Name Rope
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 12 - 300301200500010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.47 inch (12 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Bungee Cords - 589720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.31 inch (8 mm)
Length 1.1 yd (1 m)
View Details