Sterling Rope Co., Inc. Rope 3/8" Grabline

Description
Grabline is Sterling Rope's high tensile strength 9.5mm Waterline with a "grip-able", tread-like sheath. These ropes also feature a nylon core, which provides strength without sacrificing its supple nature. Certified to NFPA 1983, 2006 edition - Throwlines Typical throwlines are slippery, Grabline solves this problem with its unique tread-like sheath construction. Better hand traction makes it easier to grab, hold, and throw
Description
Grabline is Sterling Rope's high tensile strength 9.5mm Waterline with a "grip-able", tread-like sheath. These ropes also feature a nylon core, which provides strength without sacrificing its supple nature. Certified to NFPA 1983, 2006 edition - Throwlines Typical throwlines are slippery, Grabline solves this problem with its unique tread-like sheath construction. Better hand traction makes it easier to grab, hold, and throw

Suppliers

Company
Product
Description
Supplier Links
Grabline is Sterling Rope's high tensile strength 9.5mm Waterline with a "grip-able", tread-like sheath. These ropes also feature a nylon core, which provides strength without sacrificing its supple nature. Certified to NFPA 1983, 2006 edition - Throwlines Typical throwlines are slippery, Grabline solves this problem with its unique tread-like sheath construction. Better hand traction makes it easier to grab, hold, and throw

Grabline is Sterling Rope's high tensile strength 9.5mm Waterline with a "grip-able", tread-like sheath. These ropes also feature a nylon core, which provides strength without sacrificing its supple nature.
Certified to NFPA 1983, 2006 edition - Throwlines
Typical throwlines are slippery, Grabline solves this problem with its unique tread-like sheath construction.
Better hand traction makes it easier to grab, hold, and throw

Supplier's Site

Technical Specifications

  Sterling Rope Co., Inc.
Product Category Cordage, Rope, and Webbing
Product Number 3/8" Grabline
Product Name Rope
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 8 - 300300802200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.31 inch (8 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Bungee Cords - 589702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.71 inch (18 mm)
Length 0.9 yd (0.8000 m)
View Details