Sterling Rope Co., Inc. Cord 3mm Polyester Cord

Description
MSRP: Starting at 76.95 These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. Due to the nature of Outlet items, color selection is not accessible. Warning: Accessory cords are not for use as lead climbing ropes.
Description
MSRP: Starting at 76.95 These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. Due to the nature of Outlet items, color selection is not accessible. Warning: Accessory cords are not for use as lead climbing ropes.

Suppliers

Company
Product
Description
Supplier Links
MSRP: Starting at 76.95 These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. Due to the nature of Outlet items, color selection is not accessible. Warning: Accessory cords are not for use as lead climbing ropes.

MSRP: Starting at 76.95
These smaller cords can be used in a wide range of applications from tie-down straps to braided braclets and any other non-life-safety applications. Due to the nature of Outlet items, color selection is not accessible.
Warning: Accessory cords are not for use as lead climbing ropes.

Supplier's Site

Technical Specifications

  Sterling Rope Co., Inc.
Product Category Cordage, Rope, and Webbing
Product Number 3mm Polyester Cord
Product Name Cord
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Synthetic
Applications Electrical
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 20 - 300302002200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.79 inch (20 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Heat Resistant Ceramic Fiber Textiles - HYTEX® 2500 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details