larger image
Castrol EP Gear Lubricants are exceptional quality gear oils that are designed for severe duty applications. Castrol EP Gear Lubricants offer excellent gear protection and possible extended lubricant usage with periodic checks by Castrol's Oil Analysis Program. Castrol EP Gear Lubricants are formulated with selected base oils that are coupled with an extremely stable sulfur/phosphorous additive package that make them the ideal choice where AGMA EP type gear oils are recommended.
Castrol EP Gear Lubricants excel in applications demanding superior U.S. Steel 224 performance.
| Parent Petroleum Co. | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | 30230 |
| Product Name | EP Gear Lube 68 (#2) |
| Type / Function | Lubricant |
| Composition / Chemistry | Petroleum or Mineral Oil |
| Grade / Approvals | ISO Grade: 68 |
| Kinematic Viscosity | 8.7 cSt (9.36E-5 ft²/sec) |