larger image
Multi-purpose Lubricant
Castrol AP, (all purpose) Gear Lubricant is formulated with high-quality base oils and additives that provide excellent load-carrying ability, EP properties, wear resistance, oxidation stability and anti-rust, anti-corrosion and anti-foam properties.
Thermally Stable
Castrol AP Gear Lubricants are multi-purpose, extreme pressure gear oils that are thermally stable and will provide transmission, differential and other application protection beyond that specified for the current MIL-PRF-2105E and API GL-5 requirements. This thermal stability extends oil service life and reduces critical component wear.
| Parent Petroleum Co. | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | 30318 |
| Product Name | AP Gear 85W140 |
| Type / Function | Lubricant |
| Composition / Chemistry | Petroleum or Mineral Oil |
| Grade / Approvals | SAE Grade: 85W-140 |
| Kinematic Viscosity | 26.2 cSt (2.82E-4 ft²/sec) |