larger image
Syncon EP Plus Gear Oil is a premium quality, synthetic, extreme-pressure gear lubricant recommended for enclosed industrial gears and heavily loaded plain or rolling-element bearings operating under extreme-temperature conditions. It is specially formulated to have a very high viscosity index for use over a wide range of operating temperatures.
Syncon EP Plus Gear Oil is available in four viscosity grades: ISO 150, 220, 320 and 460. It is formulated with synthetic polyalphaolefin (PAO) base oils, a viscosity modifier and a non-chlorinated extreme-pressure additive package. It has outstanding oxidation resistance and thermal stability at high temperatures to help minimize deposit formation and provide long service life. It has high load-carrying capacity for protection against scuffing and wear, and protects against rust, corrosion and foaming. It has a high viscosity index and low pour point for use in equipment operating under extreme temperatures or over a very wide temperature range.
| Parent Petroleum Co. | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | 1053634 |
| Product Name | Syncon® EP Plus Gear Oil 320 |
| Type / Function | Lubricant |
| Composition / Chemistry | Petroleum or Mineral Oil |
| Grade / Approvals | ISO Grade: 320 |
| Kinematic Viscosity | 34.7 cSt (3.74E-4 ft²/sec) |