larger image
Syncon Mist Oil is a premium quality, synthetic, extreme-pressure (EP) gear oil developed for use in oil mist lubrication systems for enclosed industrial gearboxes operating under extreme-temperature conditions.
Syncon Mist Oil is available in one viscosity grade: ISO 100 (AGMA 3 EP). It is formulated with synthetic polyalphaolefin (PAO) base oils, a misting agent and specially tailored additives that provide extreme-pressure properties and rust and corrosion inhibition. It has outstanding oxidation resistance and thermal stability at high temperatures to help minimize deposit formation, and has high load-carrying capacity for protection against scuffing and wear. The misting agent helps reduce fogging and stray mist.
| Parent Petroleum Co. | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | 1053720 |
| Product Name | Syncon® Mist Oil |
| Type / Function | Lubricant |
| Composition / Chemistry | Petroleum or Mineral Oil |
| Grade / Approvals | ISO Grade: 100 |
| Kinematic Viscosity | 13.2 cSt (1.42E-4 ft²/sec) |