Parent Petroleum Co. Multiplex Red Grease #2 1044153

Description
larger image Multiplex Red is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily loaded plain and rolling element bearings operating at moderate to high temperatures. It is particularly recommended for use in automotive and industrial applications that are too severe or require higher performance than that provided by conventional extreme-pressure lithium greases. Multiplex Red is manufactured with high-quality paraffinic base oils thickened with lithium complex soap. It contains an effective extreme-pressure additive, a tackifier, and rust and oxidation inhibitors to provide outstanding wear protection, excellent thermal stability at high temperatures, and excellent resistance to corrosion and water washout. It forms an effective seal to help minimize bearing contamination and provides a high level of adhesion to the bearing surface for improved retention, reduced leakage and resistance to water washout. It is dyed red for ease of identification. Multiplex Red Grades No. 1 and No. 2 are NLGI GC-LB certified for use as multipurpose automotive wheel bearing and chassis lubricants.
Description
larger image Multiplex Red is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily loaded plain and rolling element bearings operating at moderate to high temperatures. It is particularly recommended for use in automotive and industrial applications that are too severe or require higher performance than that provided by conventional extreme-pressure lithium greases. Multiplex Red is manufactured with high-quality paraffinic base oils thickened with lithium complex soap. It contains an effective extreme-pressure additive, a tackifier, and rust and oxidation inhibitors to provide outstanding wear protection, excellent thermal stability at high temperatures, and excellent resistance to corrosion and water washout. It forms an effective seal to help minimize bearing contamination and provides a high level of adhesion to the bearing surface for improved retention, reduced leakage and resistance to water washout. It is dyed red for ease of identification. Multiplex Red Grades No. 1 and No. 2 are NLGI GC-LB certified for use as multipurpose automotive wheel bearing and chassis lubricants.

Suppliers

Company
Product
Description
Supplier Links
Multiplex Red Grease #2 - 1044153 - Parent Petroleum Co.
St. Charles, IL, USA
Multiplex Red Grease #2
1044153
Multiplex Red Grease #2 1044153
larger image Multiplex Red is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily loaded plain and rolling element bearings operating at moderate to high temperatures. It is particularly recommended for use in automotive and industrial applications that are too severe or require higher performance than that provided by conventional extreme-pressure lithium greases. Multiplex Red is manufactured with high-quality paraffinic base oils thickened with lithium complex soap. It contains an effective extreme-pressure additive, a tackifier, and rust and oxidation inhibitors to provide outstanding wear protection, excellent thermal stability at high temperatures, and excellent resistance to corrosion and water washout. It forms an effective seal to help minimize bearing contamination and provides a high level of adhesion to the bearing surface for improved retention, reduced leakage and resistance to water washout. It is dyed red for ease of identification. Multiplex Red Grades No. 1 and No. 2 are NLGI GC-LB certified for use as multipurpose automotive wheel bearing and chassis lubricants.

larger image
Multiplex Red is a high-performance, multipurpose, extreme-pressure (EP) lithium complex grease developed to satisfy the severe lubrication requirements of heavily loaded plain and rolling element bearings operating at moderate to high temperatures. It is particularly recommended for use in automotive and industrial applications that are too severe or require higher performance than that provided by conventional extreme-pressure lithium greases.
Multiplex Red is manufactured with high-quality paraffinic base oils thickened with lithium complex soap. It contains an effective extreme-pressure additive, a tackifier, and rust and oxidation inhibitors to provide outstanding wear protection, excellent thermal stability at high temperatures, and excellent resistance to corrosion and water washout. It forms an effective seal to help minimize bearing contamination and provides a high level of adhesion to the bearing surface for improved retention, reduced leakage and resistance to water washout. It is dyed red for ease of identification.
Multiplex Red Grades No. 1 and No. 2 are NLGI GC-LB certified for use as multipurpose automotive wheel bearing and chassis lubricants.

Supplier's Site

Technical Specifications

  Parent Petroleum Co.
Product Category Petroleum and Mineral Oil Products
Product Number 1044153
Product Name Multiplex Red Grease #2
Type / Function Grease / Gel
Unlock Full Specs
to access all available technical data

Similar Products

Cutting Oil - MET-CUT 734 - QualiChem, Inc.
Specs
Type / Function Metal Working; Metal Cutting
Composition / Chemistry Straight Oil (Non-soluble); Mineral Oil; Petroleum or Mineral Oil
Kinematic Viscosity 22.0 cSt (2.37E-4 ft²/sec)
View Details
Greases - 648015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Grease / Gel
Composition / Chemistry Mineral Oil; Petroleum or Mineral Oil; Mineral Oil
View Details
Heavy-duty petroleum based lubricant containing molybdenum disulfide and other special additives to give superior lubrication. - A 9L80-0714 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type / Function Lubricant
Composition / Chemistry Petroleum or Mineral Oil
View Details
Mining Engine Oil -  - Phillips 66 Lubricants
Phillips 66 Lubricants
Specs
Type / Function Lubricant
Composition / Chemistry Petroleum or Mineral Oil
Grade / Approvals SAE 10W-30, SAE 15W-40
View Details