larger image
Triton Synthetic Gear Lube is a synthetic, multipurpose, extreme-pressure, API GL-5 automotive gear lubricant. It is specifically designed for use in passenger car and truck axles with hypoid gear sets operating in extreme temperatures or under severe driving conditions. It is formulated to provide long service life and extended gear life in automotive differentials operating under varying conditions of speed, load, temperature and torque. The carefully balanced formulation is designed to minimize oxidative sludge and varnish formation, reduce wear, prevent scoring damage, and protect against metal fatigue and spalling damage under shock-load conditions. The full-synthetic formulation provides enhanced oxidation resistance and thermal stability at high temperatures and better low-temperature properties compared with conventional automotive gear oils, resulting in longer service intervals and better performance over a wider temperature range.
Triton Synthetic Gear Lube is fully approved for extended drain service in ArvinMeritor, Dana and Eaton final drive axles. The SAE 75W-90 viscosity grade meets the performance requirements of the Dana SHAES-256 Rev. C specification.
| Parent Petroleum Co. | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | 1053885 |
| Product Name | Triton® Syn Gear Lube 75W90 |
| Type / Function | Lubricant |
| Composition / Chemistry | Synthetic or Semi-synthetic; Petroleum or Mineral Oil |
| Grade / Approvals | SAE Grade: 75W-90 |
| Kinematic Viscosity | 16.6 cSt (1.79E-4 ft²/sec) |