larger image
Synthetic Lubricant
Castrol Syngear CD-50 is a fully synthetic lubricant for use in manual transmissions engaged in severe service environments and where extended drains are desired. It is a non-EP, straight weight lubricant.
Castrol Syngear CD-50 is formulated with a high viscosity index synthetic base stock, which ensures both low and high temperature performance.
Premium Additive Package
The anti-wear additives in Castrol Syngear CD-50 prevent wear during extreme service and weather conditions. Rust, corrosion and oxidation inhibitors protect bearings and synchronizers from wear, as well as, prevent wear on other transmission components. Castrol Syngear CD-50 users can expect long transmission and lubricant life as a result of using this fluid.
| Parent Petroleum Co. | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | 37528 |
| Product Name | Syn Gear CD-50 |
| Type / Function | Lubricant |
| Composition / Chemistry | Synthetic or Semi-synthetic; Petroleum or Mineral Oil |
| Grade / Approvals | SAE Grade: 50 |
| Kinematic Viscosity | 17.6 cSt (1.89E-4 ft²/sec) |