Displaces moisture, formulated with low surface tension
| Aervoe Industries Incorporated | |
|---|---|
| Product Category | Specialty Fluids and Lubricants |
| Product Number | 6030 |
| Product Name | Penetrating Oil |
| Type / Function | Corrosion Inhibiting or Rust Preventative; Dielectric or Electrically Insulating; Specialty, Proprietary or Other |
| Grade / Approvals | USDA H-2 |
| Applications | Nuts, Pipes, Pumps, Hinges, Valves |
| Features | Aerosol, Sprayable or Misting |