Total Plastics, Inc. TEFLON® Fabric & Tapes

Description
Teflon® Coated Fabric and Adhesive Back Tape is designed for a wide range of applications. Teflon® TFE Skived Tape is supplied in conformance with the requirements of MIL -P-22241A and AMS3651 . Non-stick surfaces for paints, adhesives and food products • Food packaging Gaskets, seals and bearings for chemical, oils and grease Covers for hot plates, platens, chutes and hoppers Thermal insulation for high-temperature and chemical-resistant applications Release sheets on heat sealing machines and laminate presses Available Sizes TEFLON TAPE (Skived) Widths: 12", 18", 24" Slit Width on request. Thicknesses: .005", .010", .015", .020", .030", .040", .060" TEFLON COATED FABRICS & TAPES Width: 37-1/2" Slit Width: 18 yds. Thicknesses: .003" (Grade 7038), .005" (Grade 7058), .006" (Grade 7068), .010" (Grade 7108) Length: 36 yds. TEFLON COATED GLASS FABRIC TAPE WITH SILICONE ADHESIVE Width: 37-1/2" Slit Width: 18 yds. Thicknesses: .003" (Grade 6085-3), .005" (Grade 6085-5), .006" (Grade 6085-6), .010" (Grade 6085-10) Length: 36 yds. TEFLON TAPE WITH SILICONE ADHESIVE (Skived) Width: 36" Slit Width: 18 yds. Thicknesses: .003" (Grades 6115-03, 6115-05, 6115-10) Length: 36 yds. Comparative Fabric & Tape Chart Material Premium or Standard Adhesive Taconic AFC Green Belting Duraseal T&F CHR Fabric P - 7039 21-3 - F-13 02003 / 3TA Fabric P - 7059 21-5 - F-15 020102 / 5TA Fabric P - 7069 21-6 - F-16 02006 / 6TB Fabric P - 7109 21-10 100-10 F-110 02100 / 10TA Fabric P - 7149 21-14 100-14 F-114 - Fabric S - 7038 20-3 100-3 F-23 - Fabric S - 7058 20-5 100-5 F-25 02005 / 5TB Fabric S - 7068 20-6 100-6 F-26 Tape P A 608-3 25-3A - T-33 2511 Tape P A 608-5 25-5A - T-35 2522 Tape P A 608-6 25-6A - T-36 2512 Tape P A 608-10 25-10A - T-310 2554 Tape P A 608-14 25-14A - T-314 - Tape P S 6095-03 - - T-53 2501 Tape P S 6095-03 - - T-55 2502 Tape P S 6095-03 - - T-56 2503 Tape P S 6095-03 25-10S 100-10S T-510 02504 / A2012 Tape P S 6095-03 25-14S 100-14S T-514 2505 Tape S S 608-03 25-3S 100-3S T-63 02551 / A2005 Tape S S 608-05 25-5S 100-5S T-65 02552 / A2007 Tape S S 608-06 25-6S 100-6S T-66 02553 / A2008 Comparative Skived TEFLON® Chart Material Taconic Fluorglass 3M CHR T&F Skived TEFLON 6113-02 2042-2 - - 3611 Skived TEFLON 6113-03 2042-3 - - 3612 Skived TEFLON 6113-05 2042-5 - - 3613 Skived TEFLON 6113-10 2042-0 - - 3614 Skived TEFLON 6115-02 2045-2 5480 TV350 3601 Skived TEFLON 6115-03 2045-3 - T 3602 Skived TEFLON 6115-05 2045-5 5481 TV 3603 Skived TEFLON 6115-10 2045-0 - TH 3604 Kapton 6325-01 2345-1 5413/92 K250 3902 Kapton 6235-02 2345-2 - K350 3903
Description
Teflon® Coated Fabric and Adhesive Back Tape is designed for a wide range of applications. Teflon® TFE Skived Tape is supplied in conformance with the requirements of MIL -P-22241A and AMS3651 . Non-stick surfaces for paints, adhesives and food products • Food packaging Gaskets, seals and bearings for chemical, oils and grease Covers for hot plates, platens, chutes and hoppers Thermal insulation for high-temperature and chemical-resistant applications Release sheets on heat sealing machines and laminate presses Available Sizes TEFLON TAPE (Skived) Widths: 12", 18", 24" Slit Width on request. Thicknesses: .005", .010", .015", .020", .030", .040", .060" TEFLON COATED FABRICS & TAPES Width: 37-1/2" Slit Width: 18 yds. Thicknesses: .003" (Grade 7038), .005" (Grade 7058), .006" (Grade 7068), .010" (Grade 7108) Length: 36 yds. TEFLON COATED GLASS FABRIC TAPE WITH SILICONE ADHESIVE Width: 37-1/2" Slit Width: 18 yds. Thicknesses: .003" (Grade 6085-3), .005" (Grade 6085-5), .006" (Grade 6085-6), .010" (Grade 6085-10) Length: 36 yds. TEFLON TAPE WITH SILICONE ADHESIVE (Skived) Width: 36" Slit Width: 18 yds. Thicknesses: .003" (Grades 6115-03, 6115-05, 6115-10) Length: 36 yds. Comparative Fabric & Tape Chart Material Premium or Standard Adhesive Taconic AFC Green Belting Duraseal T&F CHR Fabric P - 7039 21-3 - F-13 02003 / 3TA Fabric P - 7059 21-5 - F-15 020102 / 5TA Fabric P - 7069 21-6 - F-16 02006 / 6TB Fabric P - 7109 21-10 100-10 F-110 02100 / 10TA Fabric P - 7149 21-14 100-14 F-114 - Fabric S - 7038 20-3 100-3 F-23 - Fabric S - 7058 20-5 100-5 F-25 02005 / 5TB Fabric S - 7068 20-6 100-6 F-26 Tape P A 608-3 25-3A - T-33 2511 Tape P A 608-5 25-5A - T-35 2522 Tape P A 608-6 25-6A - T-36 2512 Tape P A 608-10 25-10A - T-310 2554 Tape P A 608-14 25-14A - T-314 - Tape P S 6095-03 - - T-53 2501 Tape P S 6095-03 - - T-55 2502 Tape P S 6095-03 - - T-56 2503 Tape P S 6095-03 25-10S 100-10S T-510 02504 / A2012 Tape P S 6095-03 25-14S 100-14S T-514 2505 Tape S S 608-03 25-3S 100-3S T-63 02551 / A2005 Tape S S 608-05 25-5S 100-5S T-65 02552 / A2007 Tape S S 608-06 25-6S 100-6S T-66 02553 / A2008 Comparative Skived TEFLON® Chart Material Taconic Fluorglass 3M CHR T&F Skived TEFLON 6113-02 2042-2 - - 3611 Skived TEFLON 6113-03 2042-3 - - 3612 Skived TEFLON 6113-05 2042-5 - - 3613 Skived TEFLON 6113-10 2042-0 - - 3614 Skived TEFLON 6115-02 2045-2 5480 TV350 3601 Skived TEFLON 6115-03 2045-3 - T 3602 Skived TEFLON 6115-05 2045-5 5481 TV 3603 Skived TEFLON 6115-10 2045-0 - TH 3604 Kapton 6325-01 2345-1 5413/92 K250 3902 Kapton 6235-02 2345-2 - K350 3903

Suppliers

Company
Product
Description
Supplier Links
TEFLON® Fabric & Tapes -  - Total Plastics, Inc.
Kalamazoo, MI, USA
TEFLON® Fabric & Tapes
TEFLON® Fabric & Tapes
Teflon® Coated Fabric and Adhesive Back Tape is designed for a wide range of applications. Teflon® TFE Skived Tape is supplied in conformance with the requirements of MIL -P-22241A and AMS3651 . Non-stick surfaces for paints, adhesives and food products • Food packaging Gaskets, seals and bearings for chemical, oils and grease Covers for hot plates, platens, chutes and hoppers Thermal insulation for high-temperature and chemical-resistant applications Release sheets on heat sealing machines and laminate presses Available Sizes TEFLON TAPE (Skived) Widths: 12", 18", 24" Slit Width on request. Thicknesses: .005", .010", .015", .020", .030", .040", .060" TEFLON COATED FABRICS & TAPES Width: 37-1/2" Slit Width: 18 yds. Thicknesses: .003" (Grade 7038), .005" (Grade 7058), .006" (Grade 7068), .010" (Grade 7108) Length: 36 yds. TEFLON COATED GLASS FABRIC TAPE WITH SILICONE ADHESIVE Width: 37-1/2" Slit Width: 18 yds. Thicknesses: .003" (Grade 6085-3), .005" (Grade 6085-5), .006" (Grade 6085-6), .010" (Grade 6085-10) Length: 36 yds. TEFLON TAPE WITH SILICONE ADHESIVE (Skived) Width: 36" Slit Width: 18 yds. Thicknesses: .003" (Grades 6115-03, 6115-05, 6115-10) Length: 36 yds. Comparative Fabric & Tape Chart Material Premium or Standard Adhesive Taconic AFC Green Belting Duraseal T&F CHR Fabric P - 7039 21-3 - F-13 02003 / 3TA Fabric P - 7059 21-5 - F-15 020102 / 5TA Fabric P - 7069 21-6 - F-16 02006 / 6TB Fabric P - 7109 21-10 100-10 F-110 02100 / 10TA Fabric P - 7149 21-14 100-14 F-114 - Fabric S - 7038 20-3 100-3 F-23 - Fabric S - 7058 20-5 100-5 F-25 02005 / 5TB Fabric S - 7068 20-6 100-6 F-26 Tape P A 608-3 25-3A - T-33 2511 Tape P A 608-5 25-5A - T-35 2522 Tape P A 608-6 25-6A - T-36 2512 Tape P A 608-10 25-10A - T-310 2554 Tape P A 608-14 25-14A - T-314 - Tape P S 6095-03 - - T-53 2501 Tape P S 6095-03 - - T-55 2502 Tape P S 6095-03 - - T-56 2503 Tape P S 6095-03 25-10S 100-10S T-510 02504 / A2012 Tape P S 6095-03 25-14S 100-14S T-514 2505 Tape S S 608-03 25-3S 100-3S T-63 02551 / A2005 Tape S S 608-05 25-5S 100-5S T-65 02552 / A2007 Tape S S 608-06 25-6S 100-6S T-66 02553 / A2008 Comparative Skived TEFLON® Chart Material Taconic Fluorglass 3M CHR T&F Skived TEFLON 6113-02 2042-2 - - 3611 Skived TEFLON 6113-03 2042-3 - - 3612 Skived TEFLON 6113-05 2042-5 - - 3613 Skived TEFLON 6113-10 2042-0 - - 3614 Skived TEFLON 6115-02 2045-2 5480 TV350 3601 Skived TEFLON 6115-03 2045-3 - T 3602 Skived TEFLON 6115-05 2045-5 5481 TV 3603 Skived TEFLON 6115-10 2045-0 - TH 3604 Kapton 6325-01 2345-1 5413/92 K250 3902 Kapton 6235-02 2345-2 - K350 3903

Teflon® Coated Fabric and Adhesive Back Tape is designed for a wide range of applications. Teflon® TFE Skived Tape is supplied in conformance with the requirements of MIL -P-22241A and AMS3651 .

  • Non-stick surfaces for paints, adhesives and food products • Food packaging
  • Gaskets, seals and bearings for chemical, oils and grease
  • Covers for hot plates, platens, chutes and hoppers
  • Thermal insulation for high-temperature and chemical-resistant applications
  • Release sheets on heat sealing machines and laminate presses

Available Sizes

TEFLON TAPE (Skived)

Widths: 12", 18", 24" Slit Width on request.
Thicknesses: .005", .010", .015", .020", .030", .040", .060"

TEFLON COATED FABRICS & TAPES

Width: 37-1/2" Slit Width: 18 yds.
Thicknesses: .003" (Grade 7038), .005" (Grade 7058), .006" (Grade 7068), .010" (Grade 7108)
Length: 36 yds.

TEFLON COATED GLASS FABRIC TAPE WITH SILICONE ADHESIVE

Width: 37-1/2" Slit Width: 18 yds.
Thicknesses: .003" (Grade 6085-3), .005" (Grade 6085-5), .006" (Grade 6085-6), .010" (Grade 6085-10)
Length: 36 yds.

TEFLON TAPE WITH SILICONE ADHESIVE (Skived)

Width: 36" Slit Width: 18 yds.
Thicknesses: .003" (Grades 6115-03, 6115-05, 6115-10)
Length: 36 yds.

Comparative Fabric & Tape Chart
Material
Premium or Standard
Adhesive
Taconic
AFC
Green Belting
Duraseal
T&F CHR
Fabric
P
-
7039
21-3
-
F-13
02003 / 3TA
Fabric
P
-
7059
21-5
-
F-15
020102 / 5TA
Fabric
P
-
7069
21-6
-
F-16
02006 / 6TB
Fabric
P
-
7109
21-10
100-10
F-110
02100 / 10TA
Fabric
P
-
7149
21-14
100-14
F-114
-
Fabric
S
-
7038
20-3
100-3
F-23
-
Fabric
S
-
7058
20-5
100-5
F-25
02005 / 5TB
Fabric
S
-
7068
20-6
100-6
F-26
Tape
P
A
608-3
25-3A
-
T-33
2511
Tape
P
A
608-5
25-5A
-
T-35
2522
Tape
P
A
608-6
25-6A
-
T-36
2512
Tape
P
A
608-10
25-10A
-
T-310
2554
Tape
P
A
608-14
25-14A
-
T-314
-
Tape
P
S
6095-03
-
-
T-53
2501
Tape
P
S
6095-03
-
-
T-55
2502
Tape
P
S
6095-03
-
-
T-56
2503
Tape
P
S
6095-03
25-10S
100-10S
T-510
02504 / A2012
Tape
P
S
6095-03
25-14S
100-14S
T-514
2505
Tape
S
S
608-03
25-3S
100-3S
T-63
02551 / A2005
Tape
S
S
608-05
25-5S
100-5S
T-65
02552 / A2007
Tape
S
S
608-06
25-6S
100-6S
T-66
02553 / A2008

Comparative Skived TEFLON® Chart
Material
Taconic
Fluorglass
3M
CHR
T&F
Skived TEFLON
6113-02
2042-2
-
-
3611
Skived TEFLON
6113-03
2042-3
-
-
3612
Skived TEFLON
6113-05
2042-5
-
-
3613
Skived TEFLON
6113-10
2042-0
-
-
3614
Skived TEFLON
6115-02
2045-2
5480
TV350
3601
Skived TEFLON
6115-03
2045-3
-
T
3602
Skived TEFLON
6115-05
2045-5
5481
TV
3603
Skived TEFLON
6115-10
2045-0
-
TH
3604
Kapton
6325-01
2345-1
5413/92
K250
3902
Kapton
6235-02
2345-2
-
K350
3903

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Adhesive Tapes
Product Name TEFLON® Fabric & Tapes
Type Packaging Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data