Parker Hannifin / Automation Group / Fluid Control Division Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Page: 1 2
Product Name Notes
Features and Benefits - Operating pressure 3500 psi (241 bar), - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160OF (71OC) - ASTM B-61 Bronze bodies...
Features and Benefits - Operating pressure 3500 psi (241 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil...
Features and Benefits - Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil...
High Pressure Inlet Valve Features and Benefits: - Operating pressure 3500 psi (241 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160OF (71OC) -...
Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½",...
FLUID CONTROL VALVE SOLENOID
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker...
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that...
SOLENOID VALVE 3W PILOT OPERATED
SOLENOID VALVE ANGLE BODY
VALVE SOLENOID

<< Prev