Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE ANGLE BODY 830VSN08T360MH000

Description
SOLENOID VALVE ANGLE BODY
Description
SOLENOID VALVE ANGLE BODY

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE ANGLE BODY 830VSN08T360MH000
SOLENOID VALVE ANGLE BODY

SOLENOID VALVE ANGLE BODY

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 830VSN08T360MH000
Product Name SOLENOID VALVE ANGLE BODY
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Gas; Steam; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 580.00 psi (408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517012 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121602025 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 2.56 inch (65.00 mm)
View Details
855 Series Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details