SOLENOID VALVE ANGLE BODY
| Parker Hannifin / Automation Group / Fluid Control Division | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 830VSN16T360MH000 |
| Product Name | SOLENOID VALVE ANGLE BODY |
| Valve Type | Solenoid |
| Primary Material | Stainless Steel |
| Media | Water; Gas; Steam; Air |
| Valve Size | 1.00 inch (25.40 mm) |
| Maximum Pressure | 175.00 psi (123 m H2O) |