Split-core current transformer with bus-bar mounting facility. Rated primary currents from 150 A to 2500 A.
CARLO GAVAZZI Automation Components | |
---|---|
Product Category | Current Transformers |
Product Number | Type CTD-8S |
Product Name | Split Core Current Transformer |
Type / Applications | SplitCore; Bar Type |
Primary current | 150 to 2500 amps |
Secondary Current | 1 to 5 amps |
Frequency | 0.0480 to 0.0620 kHz |