Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 600MA SYNCHRONOUS STEP-DOWN DCDC | |
| IC REG BUCK 1.2V 600MA 6USPC | |
| IC REG BUCK 1.2V 600MA SOT25 | |
| IC REG BUCK 1.5V 600MA 6USPC | |
| IC REG BUCK 1.5V 600MA SOT25 | |
| IC REG BUCK 1.8V 600MA 6USPC | |
| IC REG BUCK 1.8V 600MA SOT25 | |
| IC REG BUCK 3V 600MA 6USPC | |
| IC REG BUCK 3V 600MA SOT25 |
| << Prev | Next >> |