Boost Switching Regulator IC Positive Fixed 4.6V 1 Output 500mA 6-XFBGA, WLBGA
Boost Switching Regulator IC Positive Fixed 4.6V 1 Output 500mA 6-XFBGA, WLBGA
0.8A SYNCHRONOUS STEP-UP DC/DC C
0.8A SYNCHRONOUS STEP-UP DC/DC C
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9142A46C0R-G-ND | XC9142A46C0R-G | XC9142A46C0R-G | XC9142A46C0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFBGA, WLBGA | Other; 6-XFBGA, WLBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 4.6 volts | 4.6 to ? volts | 4.6 volts |