Win Source Part Number: 1372153-XC9142A36CMR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Torex Semiconductor Ltd
Series: XC9142
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Base Product Number: XC9142
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Up
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.6V
Current - Output: 500mA
Topology: Boost
Number of Outputs: 1
Voltage - Input (Min): 0.65V
Frequency - Switching: 1.2MHz
Synchronous Rectifier: Yes
IC REG BOOST 3.6V 500MA SOT25
IC REG BOOST 3.6V 500MA SOT25
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 500mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 500mA SC-74A, SOT-753
0.8A SYNCHRONOUS STEP-UP DC/DC C
IC REG BOOST 3.6V 500MA SOT25
0.8A SYNCHRONOUS STEP-UP DC/DC C
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1372153-XC9142A36CMR-G | 893-XC9142A36CMR-GCT-ND | XC9142A36CMR-G | XC9142A36CMR-G | XC9142A36CMR-G | XC9142A36CMR-G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 1200 kHz | 1200 kHz | 1200 kHz | 1200 kHz | 1200 kHz | 1200 kHz |