Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA 6-UFDFN Exposed Pad
Win Source Part Number: 979383-XC9142A50DER-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: XC9142
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 500mA
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.65V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-USPC (1.8x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC9142
0.8A SYNCHRONOUS STEP-UP DC/DC C
IC REG BOOST 5V 500MA 6USPC
Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA 6-UFDFN Exposed Pad
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9142A50DER-G-ND | 979383-XC9142A50DER-G | XC9142A50DER-G | XC9142A50DER-G | XC9142A50DER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts |