The XC9142C33C0R-G is a synchronous step-up DC/DC converter designed to provide a fixed output voltage of 3.3V with a maximum output current of 500mA. It operates efficiently with an input voltage range of 0.65V to 6.0V and is capable of starting from a low input voltage of 0.9V. The device features a built-in oscillator with selectable frequencies of 1.2MHz or 3.0MHz, allowing for flexibility in application requirements. This regulator includes several protective features such as over-current limit and output short-circuit protection. It also supports load disconnection, which allows it to break continuity between input and output, making it suitable for applications where power management is critical. The XC9142C33C0R-G is compliant with EU RoHS standards and operates within a temperature range of -40°C to 85°C. It is packaged in a compact SOT-25 format, making it suitable for space-constrained designs in portable and wearable devices.
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 6-XFBGA, WLBGA
0.8A SYNCHRONOUS STEP-UP DC/DC C
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 6-XFBGA, WLBGA
0.8A SYNCHRONOUS STEP-UP DC/DC C
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9142C33C0R-G-ND | XC9142C33C0R-G | XC9142C33C0R-G | XC9142C33C0R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFBGA, WLBGA | Other; 6-XFBGA, WLBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts |