The XC9142A33CER-G is a synchronous step-up DC/DC converter capable of delivering a maximum output current of 500mA at a fixed output voltage of 3.3V. It operates efficiently with an input voltage range of 0.65V to 6.0V, making it suitable for applications powered by single alkaline or nickel-metal hydride batteries. The device features a built-in oscillator with selectable frequencies of 1.2MHz or 3.0MHz, allowing for flexibility in design based on specific application requirements. This regulator includes several protective features such as over-current limit and output short-circuit protection, enhancing its reliability in various applications. The XC9142A33CER-G is designed for portable devices, wearable technology, and other battery-operated equipment. It is packaged in a compact SOT-25 form factor and is compliant with EU RoHS standards, ensuring it meets environmental regulations.
IC REG BOOST 3.3V 500MA 6USPC
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 6-UFDFN Exposed Pad
IC REG BOOST 3.3V 500MA 6USPC
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 6-UFDFN Exposed Pad
0.8A SYNCHRONOUS STEP-UP DC/DC C
IC REG BOOST 3.3V 500MA 6USPC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9142A33CER-GCT-ND | XC9142A33CER-G | XC9142A33CER-G | XC9142A33CER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts |