The XC9142C30DER-G is a synchronous step-up DC/DC converter capable of delivering up to 0.8A output current. It operates efficiently with an input voltage range of 0.65V to 6.0V and can generate a fixed output voltage from 1.8V to 5.5V in 0.1V increments. The device features a built-in 0.3Ω N-channel driver and a 0.3Ω P-channel switching transistor, which contribute to its high efficiency. The oscillation frequency can be selected between 1.2MHz and 3.0MHz, allowing for flexibility in application design. This regulator is suitable for various portable applications, including mobile equipment powered by single alkaline or nickel-metal hydride batteries. It includes several protective features such as over-current limit and output short-circuit protection. The XC9142C30DER-G also supports load disconnection and has a soft-start function to prevent inrush current during startup. The operating temperature range is from -40°C to 85°C, and it is compliant with EU RoHS standards.
Boost Switching Regulator IC Positive Fixed 3V 1 Output 500mA 6-UFDFN Exposed Pad
0.8A SYNCHRONOUS STEP-UP DC/DC C
0.8A SYNCHRONOUS STEP-UP DC/DC C
Boost Switching Regulator IC Positive Fixed 3V 1 Output 500mA 6-UFDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9142C30DER-G-ND | XC9142C30DER-G | XC9142C30DER-G | XC9142C30DER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3 volts | 3 volts | 3 to ? volts |