The XC9142B41DER-G is a synchronous step-up DC/DC converter designed to provide a fixed output voltage of 4.1V with a maximum output current of 500mA. It operates efficiently with an input voltage range of 0.65V to 6.0V, making it suitable for applications powered by single alkaline or nickel-metal hydride batteries. The device features a built-in oscillator with selectable frequencies of 1.2MHz or 3.0MHz, allowing for flexibility in various applications. This regulator includes several protection features such as over-current limit and output short-circuit protection, ensuring reliable operation. The XC9142B41DER-G is also equipped with a load disconnection function, which can be beneficial for applications requiring power management. It operates within a temperature range of -40°C to 85°C and is compliant with EU RoHS standards. This product is suitable for portable devices, wearable technology, and other battery-operated equipment.
Boost Switching Regulator IC Positive Fixed 4.1V 1 Output 500mA 6-UFDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 4.1V 1 Output 500mA 6-UFDFN Exposed Pad
0.8A SYNCHRONOUS STEP-UP DC/DC C
0.8A SYNCHRONOUS STEP-UP DC/DC C
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9142B41DER-G-ND | XC9142B41DER-G | XC9142B41DER-G | XC9142B41DER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 4.1 volts | 4.1 to ? volts | 4.1 volts |