Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFMC-121-L1-S-D

Description
Win Source Part Number: 1285901-SFMC-121-L1- S-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFMC Number of Positions: 42 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Beryllium Copper Material Flammability Rating: UL94 V-0 Standard Package: 21 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.180" (4.57mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Current Rating (Amps): 2.9A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFMC-121
Request a Quote Datasheet
Description
Win Source Part Number: 1285901-SFMC-121-L1- S-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFMC Number of Positions: 42 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Beryllium Copper Material Flammability Rating: UL94 V-0 Standard Package: 21 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.180" (4.57mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Current Rating (Amps): 2.9A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFMC-121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1285901-SFMC-121-L1-S-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1285901-SFMC-121-L1-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1285901-SFMC-121-L1-S-D
Win Source Part Number: 1285901-SFMC-121-L1- S-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFMC Number of Positions: 42 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Beryllium Copper Material Flammability Rating: UL94 V-0 Standard Package: 21 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.180" (4.57mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Current Rating (Amps): 2.9A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFMC-121

Win Source Part Number: 1285901-SFMC-121-L1-S-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Tiger Eye™ SFMC
Number of Positions: 42
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Beryllium Copper
Material Flammability Rating: UL94 V-0
Standard Package: 21
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.180" (4.57mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Current Rating (Amps): 2.9A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SFMC-121

Buy Now Datasheet
Pin & Socket Connectors - SFMC-121-L1-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SFMC-121-L1-S-D
Pin & Socket Connectors SFMC-121-L1-S-D
.100 Double Row Screw Machine Socket St

.100 Double Row Screw Machine Socket St

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1285901-SFMC-121-L1-S-D SFMC-121-L1-S-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Pin & Socket Connectors
Product Type IC Headers IC Socket
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Current Rating 2.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103321-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DDR4 SMT - 10148176-2300313LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - G125-MH10805M4-1AD1ADP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details