Powell Electronics, Inc. Datasheets for IC Sockets and Headers

IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more

Page: 1 50 100 150 160 170 180 190 200 210 216 217 218 219 220 221 222 223 224 225 226 227 228 230 240 250 260 270 280 300 350 400 450 500 532
Product Name Notes
2.00 mm Tiger Eye Discrete Wire Socket H
3M Power Right Angle Header Module for
CONN HEADER SMD 10POS 1.27MM
CONN HEADER SMD 4POS 1.27MM
CONN HEADER VERT 10POS 1.27MM
CONN HEADER VERT 11POS 1.27MM
CONN HEADER VERT 12POS 1.27MM
CONN HEADER VERT 13POS 1.27MM
CONN HEADER VERT 14POS 1.27MM
CONN HEADER VERT 15POS 1.27MM
CONN HEADER VERT 16POS 1.27MM
CONN HEADER VERT 17POS 1.27MM
CONN HEADER VERT 18POS 1.27MM
CONN HEADER VERT 19POS 1.27MM
CONN HEADER VERT 20POS 1.27MM
CONN HEADER VERT 21POS 1.27MM
CONN HEADER VERT 3POS 1.27MM
CONN HEADER VERT 4POS 1.27MM
CONN HEADER VERT 5POS 1.27MM
CONN HEADER VERT 6POS 1.27MM
CONN HEADER VERT 7POS 1.27MM
CONN HEADER VERT 8POS 1.27MM
CONN HEADER VERT 9POS 1.27MM
CONNECTOR, PIN HEADER, 1.27MM, STRAIGHT
CONNECTOR, PIN HEADER, 1.27MM, VERTICAL
CONNECTOR, PIN HEADER, 1.27MM
CONNECTOR, SHROUDED HEADER, 1.27MM
Cost Effective Surface Mount Socket, 0.1
Flexible Board Stacking Header, 2.00mm P
Flexible Micro Board Stacking Header, 0.
Header / Socket Strip
PH 1.27MM RA 1*6P SG CON=2.54MM DIP=3.56
PH 1.27MM RA 2*15P GOLD CON=1.5MM DIP=3.
PH 1.27MM RA 2*18P GOLD CON=3.8MM DIP=2.
PH 1.27MM RA 2*5P GOLD CON=3.8MM DIP=2.0
PH 1.27MM RA 2*5P SG CON=3.8MM DIP=1.2MM
PH 1.27MM RA 2*8P GOLD CON=5.5MM DIP=2.0
PH 1.27MM RA SMT 2*2P GOLD CON=3MM H=2.5
PH 1.27MM RA SMT 2*5P GOLD CON=3MM H=2.5
PH 1.27MM SMT 2*10P GOLD CON=3.00MM DIP=
PH 1.27MM SMT 2*13P SG CON=3MM L=6.1MM H
PH 1.27MM SMT 2*2P GOLD CON=3MM L=4.7MM
PH 1.27MM SMT 2*3P GOLD CON=3.8MM L=5.05
PH 1.27MM SMT 2*4P GOLD CON=2.03MM L=3.5
PH 1.27MM SMT 2*4P GOLD CON=3.05MM DIP=1
PH 1.27MM SMT 2*4P MATTE TIN CON=4MM L=5
PH 1.27MM SMT 2*5P GOLD CON=3.5MM L=5.5M
PH 1.27MM SMT 2*5P GOLD CON=3MM L=4.68MM
PH 1.27MM SMT 2*5P GOLD CON=3MM L=4.7MM
PH 1.27MM SMT 2*5P SG CON=3MM L=4.7MM H=
PH 1.27MM SMT 2*5P TIN CON=3MM L=4.7MM H
PH 1.27MM STR 1*3P GOLD DIP=3.05MM L=8.1
PH 1.27MM STR 2*50P SG CON=3MM DIP=2.3MM
PH 1.27MM STR 2*5P SG CON=3MM DIP=2.3MM
PH 1.27MM*1.27MM SMT 2*5P 10u SG MATTE
SHROUDED HEADER 1.27MM STR 2*7P SG KEY R
Through-hole Micro Header, 0.050 x 0.10
Tiger Buy Socket Strip with PCB Tails, 0

<< Prev Next >>