Win Source Part Number: 1204281-HPH2-A-10-UA
Category: Connectors, Interconnects>Rectan
Series: HPH2
Number of Positions: 10
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Mounting: SMD (SMT)
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.039" (1.00mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.118" (3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Adam Tech
Other Names: 2057-HPH2-A-10-UA-SM
Base Product Number: HPH2-A
CONN HEADER SMD 10POS 1.27MM
CONN HEADER SMD 10POS 1.27MM
| Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1204281-HPH2-A-10-UA-SMT | HPH2-A-10-UA-SMT | HPH2-A-10-UA-SMT |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers & Wire Housings | Headers, Male Pins |
| Product Type | IC Headers | IC Headers | IC Headers; Header |
| Mounting | SMT; SMD (SMT) | SMT; Solder; Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 3 amps | 3 amps |