Adam Technologies, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HPH2-A-10-UA

Description
Win Source Part Number: 1382272-HPH2-A-10-UA Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: HPH2 Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Standard Package: 1,000 pcs Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.091" (2.30mm) Overall Contact Length: 0.248" (6.30mm) Insulation Height: 0.039" (1.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.118" (3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Adam Technologies, Inc. Base Product Number: HPH2-A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382272-HPH2-A-10-UA Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: HPH2 Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Standard Package: 1,000 pcs Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.091" (2.30mm) Overall Contact Length: 0.248" (6.30mm) Insulation Height: 0.039" (1.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.118" (3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Adam Technologies, Inc. Base Product Number: HPH2-A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1382272-HPH2-A-10-UA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1382272-HPH2-A-10-UA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1382272-HPH2-A-10-UA
Win Source Part Number: 1382272-HPH2-A-10-UA Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: HPH2 Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Brass Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Standard Package: 1,000 pcs Insulation Material: Thermoplastic Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.091" (2.30mm) Overall Contact Length: 0.248" (6.30mm) Insulation Height: 0.039" (1.00mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.118" (3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Adam Technologies, Inc. Base Product Number: HPH2-A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382272-HPH2-A-10-UA
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: HPH2
Number of Positions: 10
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Brass
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Standard Package: 1,000 pcs
Insulation Material: Thermoplastic
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.091" (2.30mm)
Overall Contact Length: 0.248" (6.30mm)
Insulation Height: 0.039" (1.00mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.118" (3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Adam Technologies, Inc.
Base Product Number: HPH2-A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Headers & Wire Housings - HPH2-A-10-UA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
HPH2-A-10-UA
Headers & Wire Housings HPH2-A-10-UA
CONN HEADER VERT 10POS 1.27MM

CONN HEADER VERT 10POS 1.27MM

Buy Now
Headers, Male Pins - HPH2-A-10-UA - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
HPH2-A-10-UA
Headers, Male Pins HPH2-A-10-UA
CONN HEADER VERT 10POS 1.27MM

CONN HEADER VERT 10POS 1.27MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1382272-HPH2-A-10-UA HPH2-A-10-UA HPH2-A-10-UA
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-102-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details