Marki Microwave LLC WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz C10-1200WG

Description
The C10-1200WG is a WR12 10dB waveguide coupler featuring high directivity over a 60-90GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high corrosion resistance. They have very low loss and excellent VSWR. Manufactured to rigid specifications, these transmission line components provide minimum detrimental effects on overall system VSWR.
Request a Quote Datasheet
Description
The C10-1200WG is a WR12 10dB waveguide coupler featuring high directivity over a 60-90GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high corrosion resistance. They have very low loss and excellent VSWR. Manufactured to rigid specifications, these transmission line components provide minimum detrimental effects on overall system VSWR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz - C10-1200WG - Marki Microwave LLC
Morgan Hill, CA, United States
WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz
C10-1200WG
WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz C10-1200WG
The C10-1200WG is a WR12 10dB waveguide coupler featuring high directivity over a 60-90GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high corrosion resistance. They have very low loss and excellent VSWR. Manufactured to rigid specifications, these transmission line components provide minimum detrimental effects on overall system VSWR.

The C10-1200WG is a WR12 10dB waveguide coupler featuring high directivity over a 60-90GHz operational bandwidth. These waveguide components are built with high precision and then gold plated for high corrosion resistance. They have very low loss and excellent VSWR. Manufactured to rigid specifications, these transmission line components provide minimum detrimental effects on overall system VSWR.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Waveguide Components
Product Number C10-1200WG
Product Name WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz
Component Type Coupler
Unlock Full Specs
to access all available technical data

Similar Products

PD20-1500WG, WR-15 Waveguide Power Divider - PD20-1500WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details
WR-15 High Directivity Waveguide Coupler, 20 dB, 50-75 GHz - C20-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details
WR-15 High Directivity Waveguide Coupler, 10dB, 50-75 GHz - C10-1500WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 50.00 to 75.00 GHz
Plating Gold plate
View Details