15 volt arc detector input, TTL output standard
| Advanced Technical Materials, Inc. | |
|---|---|
| Product Category | RF Waveguide Assemblies |
| Product Number | 75-ARCE-A-6-6 |
| Product Name | Arc Detector |
| Assembly Type | Formed Bend |
| Bending or Twisting Angle | 90 |
| Bend Type | E-Plane |
| Cross Section | Rectangular |
| Material | Aluminum; Brass (optional feature); Cu (optional feature) |