Custom flanges, lengths and materials available
| Advanced Technical Materials, Inc. | |
|---|---|
| Product Category | RF Waveguide Assemblies |
| Product Number | 650-120A-12-2-2 |
| Product Name | Straight Section |
| Assembly Type | Straight Section |
| Cross Section | Rectangular |
| Material | Aluminum; Brass (optional feature); Cu (optional feature) |
| Flange 1 | CPRG (optional feature); CPRF; Cover (optional feature); Choke (optional feature) |
| Flange 2 | CPRG (optional feature); CPRF; Cover (optional feature); Choke (optional feature) |