Custom flanges, lengths and materials available
Custom flanges, lengths and materials available
| Advanced Technical Materials, Inc. | Advanced Technical Materials, Inc. | |
|---|---|---|
| Product Category | RF Waveguide Assemblies | RF Waveguide Assemblies |
| Product Number | 62-504B-6-6 | 62-504B-6-6 |
| Product Name | 45 Degree E Bend | 60 Degree E Bend |
| Assembly Type | Formed Bend | Formed Bend |
| Bending or Twisting Angle | 45 | 60 |
| Bend Type | E-Plane | E-Plane |
| Cross Section | Rectangular | Rectangular |
| Material | Aluminum (optional feature); Brass; Cu (optional feature) | Aluminum (optional feature); Brass; Cu (optional feature) |