Dynasol Elastomers Datasheets for Thermoplastics and Thermoplastic Resins
Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling.
Thermoplastics and Thermoplastic Resins: Learn more
| Product Name | Notes |
|---|---|
| Calprene® 401 is an 80/20 Butadiene/Styrene Thermoplastic Copolymer, polymerized in solution and having a radial structure. Benefits High porosity Easy dispersion Physical Form: Available in pellets and powder Characteristics Property... | |
| Calprene® 405 is a 67/33 Butadiene/Styrene Thermoplastic Copolymer, polymerized in solution and having a radial structure. Benefits: High porosity Easy dispersion Great capacity to absorb oil Physical Form: Available in... | |
| Calprene® 411 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and has a radial structure. Benefits: High porosity Easy dispersion Ample capacity to absorb oil Physical Form: Available in... | |
| Calprene® 412 is a 69/31 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and has a radial structure. Benefits High porosity Easy dispersion Physical Form: Available in pellets and powder Characteristics Property... | |
| Calprene® 419 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and has a radial structure. Benefits High porosity Easy dispersion Physical Form: Available in pellets and powder Characteristics Property... | |
| Calprene® 487 is a thermoplastic copolymer Butadiene/Styrene (45/55) , polymerized in solution. It has a radial structure and is extended with 40 phr of paraffinic oil. Benefits Oil extended product... | |
| Calprene® 500 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and having a linear structure. Benefits Non staining antioxidant system FDA approved Clear color Gel free excellent optical properties... | |
| Calprene® 501 is a 69/31 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and having a linear structure. Benefits High porosity Easy handling and dissolution Physical Form: Available in pellets and powder... | |
| Calprene® 540 is a 60/40 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and having a linear structure. Benefits Clear color Non staining antioxidant system FDA approved Excellent optical properties Gel free... | |
| Calprene® 6110 is a thermoplastic copolymer Ethylene-Butylene/St yrene (70/30), polymerized in solution and having a linear structure. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with... | |
| Calprene® 6120 is a thermoplastic copolymer Ethylene- Butylene/Styrene (68/32), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil... | |
| Calprene® 6140 is a thermoplastic copolymer Ethylene-Butylene/St yrene (69/31), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil... | |
| Calprene® 6144 is a thermoplastic copolymer Ethylene-Butylene/St yrene (69/31), polymerized in solution and having a linear structure. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with... | |
| Calprene® 6170 is a thermoplastic copolymer Ethylene- Butylene/Styrene (67/33), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil... | |
| Calprene® 6174 is a thermoplastic copolymer Ethylene- Butylene/Styrene (67/33), polymerized in solution with a high molecular weight and excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil... | |
| Calprene® 710 is a thermoplastic copolymer Butadiene/Styrene (70/30) , polymerized in solution and It has a linear structure. Benefits FDA approved Easy oil absorption TNPP free Gel free Transparency Physical... | |
| Solprene 1106 is a linear high molecular weight random-block styrene/butadiene copolymer with 10% styrene, 6% present as a polystyrene block. This grade has a non-staining antioxidant system; FDA approved for... | |
| Solprene® 1110 is a linear high molecular weight random-block styrene-butadiene copolymer with 15% styrene, 10% present as a polystyrene block. Benefits Non staining antioxidant system FDA Approved Gel free Clear... | |
| Solprene® 1205 is a linear random-block styrene-butadiene copolymer having 25% of styrene content, 17.5% present as a polystyrene block. Benefits Excellent low temperature resistance FDA Approved Available BHT/TNPP free Non... | |
| Solprene® 1217 is a linear random-block styrene-butadiene copolymer having 25% of styrene content, 17.5% present as a polystyrene block. Benefits Excellent low temperature resistance FDA Approved BHT/TNPP free Non staining... | |
| Solprene® 1322 is a high molecular weight linear random-block styrene-butadiene copolymer having 30% of styrene content, 22% present as a polystyrene block. Benefits Non staining antioxidant system FDA Approved High... | |
| Solprene® 1430 is a high molecular weight linear random-block styrene-butadiene copolymer having 40% of styrene content, 30% present as a polystyrene block. Benefits Non staining antioxidant system FDA Approved High... | |
| Solprene® 411 is a high molecular weight radial styrene-butadiene block copolymer having 30% of styrene content, most of it forming a polystyrene block which gives the polymer a thermoplastic behavior. | |
| Solprene® 416 is a radial styrene-butadiene block copolymer having 30% of styrene content, most of it forming a polystyrene block which gives the polymer a thermoplastic behavior. Benefits: Non staining... | |
| Solprene® 4301 is a linear block copolymer of styrene and butadiene, having 33% of styrene content, most of it forming a polystyrene block, which gives the polymer a thermoplastic behavior. | |
| Solprene® 4302 is a linear block copolymer of styrene and butadiene, having 31% of styrene content, most of it forming a polystyrene block, which gives the polymer a thermoplastic behavior. | |
| Solprene® 4318 is a linear block copolymer of styrene and butadiene having 32% of styrene content, most of it forming a polystyrene block which gives the polymer a thermoplastic behavior. | |
| Solprene® 9618 is a 69/31 Butadiene-Styrene multi arm copolymer, polymerized in solution process. It is stabilized with non-staining antioxidant system. This product is presented as a free flowing porous pellet... |