Dynasol Elastomers Solprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS) S-416

Description
Solprene® 416 is a radial styrene-butadiene block copolymer having 30% of styrene content, most of it forming a polystyrene block which gives the polymer a thermoplastic behavior. Benefits: Non staining antioxidant system Available BHT/TNPP free FDA Approved Gel free Clear color Develops properties of vulcanized rubber yet not requiring vulcanization Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% / 25øC cSt 11 Volatile matter % max 0.75 Block Styrene % min 28 Total styrene % 30 Specific Gravity g/cm3 0.94 Melt Index @ 200øC, 5kg g/10' Hardness §Shore A 78 Tensile at Break MPa 17 300% Modulus MPa 2.7 Elongation % 800
Description
Solprene® 416 is a radial styrene-butadiene block copolymer having 30% of styrene content, most of it forming a polystyrene block which gives the polymer a thermoplastic behavior. Benefits: Non staining antioxidant system Available BHT/TNPP free FDA Approved Gel free Clear color Develops properties of vulcanized rubber yet not requiring vulcanization Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% / 25øC cSt 11 Volatile matter % max 0.75 Block Styrene % min 28 Total styrene % 30 Specific Gravity g/cm3 0.94 Melt Index @ 200øC, 5kg g/10' Hardness §Shore A 78 Tensile at Break MPa 17 300% Modulus MPa 2.7 Elongation % 800

Suppliers

Company
Product
Description
Supplier Links
Solprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS) - S-416 - Dynasol Elastomers
Houston, TX, USA
Solprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS)
S-416
Solprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS) S-416
Solprene® 416 is a radial styrene-butadiene block copolymer having 30% of styrene content, most of it forming a polystyrene block which gives the polymer a thermoplastic behavior. Benefits: Non staining antioxidant system Available BHT/TNPP free FDA Approved Gel free Clear color Develops properties of vulcanized rubber yet not requiring vulcanization Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% / 25øC cSt 11 Volatile matter % max 0.75 Block Styrene % min 28 Total styrene % 30 Specific Gravity g/cm3 0.94 Melt Index @ 200øC, 5kg g/10' Hardness §Shore A 78 Tensile at Break MPa 17 300% Modulus MPa 2.7 Elongation % 800

Solprene® 416 is a radial styrene-butadiene block copolymer having 30% of styrene content, most of it forming a polystyrene block which gives the polymer a thermoplastic behavior.

Benefits:

  • Non staining antioxidant system
  • Available BHT/TNPP free
  • FDA Approved
  • Gel free
  • Clear color
  • Develops properties of vulcanized rubber yet not requiring vulcanization

Physical Form: Available in pellets and powder

Characteristics

PropertyUnitValue
Toluene solution viscosity @ 5.23% / 25øCcSt11
Volatile matter% max0.75
Block Styrene% min28
Total styrene%30
Specific Gravityg/cm30.94
Melt Index @ 200øC, 5kgg/10'
Hardness§Shore A78
Tensile at BreakMPa17
300% ModulusMPa2.7
Elongation%800
Supplier's Site

Technical Specifications

  Dynasol Elastomers
Product Category Polymers and Plastic Resins
Product Number S-416
Product Name Solprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS)
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Filled PTFE Compounds - FC 103 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151 Blown - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9900 psi (68259 KPa)
Elongation 520.0 %
View Details
ExxonMobil™ Polypropylene (PP), Impact copolymer resins - Achieve™ Advanced PP7985E1 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; OEM or Industrial
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details