Dynasol Elastomers Calprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS) C-487

Description
Calprene® 487 is a thermoplastic copolymer Butadiene/Styrene (45/55) , polymerized in solution. It has a radial structure and is extended with 40 phr of paraffinic oil. Benefits Oil extended product Great flow properties Physical Form: Available in pellets Characteristics Property Unit Value Melt flow index @ 190øC, 5kg g/10' 14 Volatile matter % max 0.4 Oil content % 28.5 Hunterlab color --- 2 Total styrene % 55 Hardness §Shore A 88 Abrasion mm3 140 Insolubles in toluene 325 mesh % Ahes %
Description
Calprene® 487 is a thermoplastic copolymer Butadiene/Styrene (45/55) , polymerized in solution. It has a radial structure and is extended with 40 phr of paraffinic oil. Benefits Oil extended product Great flow properties Physical Form: Available in pellets Characteristics Property Unit Value Melt flow index @ 190øC, 5kg g/10' 14 Volatile matter % max 0.4 Oil content % 28.5 Hunterlab color --- 2 Total styrene % 55 Hardness §Shore A 88 Abrasion mm3 140 Insolubles in toluene 325 mesh % Ahes %

Suppliers

Company
Product
Description
Supplier Links
Calprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS) - C-487 - Dynasol Elastomers
Houston, TX, USA
Calprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS)
C-487
Calprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS) C-487
Calprene® 487 is a thermoplastic copolymer Butadiene/Styrene (45/55) , polymerized in solution. It has a radial structure and is extended with 40 phr of paraffinic oil. Benefits Oil extended product Great flow properties Physical Form: Available in pellets Characteristics Property Unit Value Melt flow index @ 190øC, 5kg g/10' 14 Volatile matter % max 0.4 Oil content % 28.5 Hunterlab color --- 2 Total styrene % 55 Hardness §Shore A 88 Abrasion mm3 140 Insolubles in toluene 325 mesh % Ahes %

Calprene® 487 is a thermoplastic copolymer Butadiene/Styrene (45/55) , polymerized in solution. It has a radial structure and is extended with 40 phr of paraffinic oil.

Benefits

  • Oil extended product
  • Great flow properties

Physical Form: Available in pellets

Characteristics

PropertyUnitValue
Melt flow index @ 190øC, 5kgg/10'14
Volatile matter% max0.4
Oil content%28.5
Hunterlab color---2
Total styrene%55
Hardness§Shore A88
Abrasionmm3140
Insolubles in toluene 325 mesh%
Ahes%
Supplier's Site

Technical Specifications

  Dynasol Elastomers
Product Category Polymers and Plastic Resins
Product Number C-487
Product Name Calprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS)
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Melt Processable Compounds - PVDF 9 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151A Blown - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9900 psi (68259 KPa)
Elongation 520.0 %
View Details
ExxonMobil™ Polypropylene (PP), Impact copolymer resins - ExxonMobil™ PP7054L1 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details