Dynasol Elastomers Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) CH-6140

Description
Calprene® 6140 is a thermoplastic copolymer Ethylene-Butylene/St yrene (69/31), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% cSt 30 Brookfield viscosity @ 20% / 25øC cps 400 Volatile matter % max 0.5 Hunterlab color max 3 Total styrene % 31 Hardness øShore A 75 Saturation % >99
Description
Calprene® 6140 is a thermoplastic copolymer Ethylene-Butylene/St yrene (69/31), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% cSt 30 Brookfield viscosity @ 20% / 25øC cps 400 Volatile matter % max 0.5 Hunterlab color max 3 Total styrene % 31 Hardness øShore A 75 Saturation % >99

Suppliers

Company
Product
Description
Supplier Links
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) - CH-6140 - Dynasol Elastomers
Houston, TX, USA
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS)
CH-6140
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) CH-6140
Calprene® 6140 is a thermoplastic copolymer Ethylene-Butylene/St yrene (69/31), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% cSt 30 Brookfield viscosity @ 20% / 25øC cps 400 Volatile matter % max 0.5 Hunterlab color max 3 Total styrene % 31 Hardness øShore A 75 Saturation % >99

Calprene® 6140 is a thermoplastic copolymer Ethylene-Butylene/Styrene (69/31), polymerized in solution and having a linear structure with excellent ozone resistance.

Benefits

  • Excellent UV, ozone and temperature resistance
  • Easy oil absorption
  • High compatibility with polyolefins
  • Excellent mechanical properties
  • FDA Approved

Physical Form: Available in pellets and powder

Characteristics

PropertyUnitValue
Toluene solution viscosity @ 5.23%cSt30
Brookfield viscosity @ 20% / 25øCcps400
Volatile matter% max0.5
Hunterlab colormax3
Total styrene%31
HardnessøShore A75
Saturation%>99
Supplier's Site

Technical Specifications

  Dynasol Elastomers
Product Category Polymers and Plastic Resins
Product Number CH-6140
Product Name Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS)
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Melt Processable Compounds - PVDF 9 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Escor™ EAA Copolymer Resins - Escor™ 6000 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 8.20 g / 10 minutes
View Details
ExxonMobil™ Polypropylene (PP), Homopolymer resins - ExxonMobil™ PP2252E1 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details