Dynasol Elastomers Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) CH-6120

Description
Calprene® 6120 is a thermoplastic copolymer Ethylene- Butylene/Styrene (68/32), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% cSt 9 Brookfield viscosity @ 20% / 25øC cps 1900 Volatile matter % max 0.5 Hunterlab color --- 3 Total styrene % 32 Hardness øShore A 76 Saturation % >99
Description
Calprene® 6120 is a thermoplastic copolymer Ethylene- Butylene/Styrene (68/32), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% cSt 9 Brookfield viscosity @ 20% / 25øC cps 1900 Volatile matter % max 0.5 Hunterlab color --- 3 Total styrene % 32 Hardness øShore A 76 Saturation % >99

Suppliers

Company
Product
Description
Supplier Links
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) - CH-6120 - Dynasol Elastomers
Houston, TX, USA
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS)
CH-6120
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) CH-6120
Calprene® 6120 is a thermoplastic copolymer Ethylene- Butylene/Styrene (68/32), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% cSt 9 Brookfield viscosity @ 20% / 25øC cps 1900 Volatile matter % max 0.5 Hunterlab color --- 3 Total styrene % 32 Hardness øShore A 76 Saturation % >99

Calprene® 6120 is a thermoplastic copolymer Ethylene- Butylene/Styrene (68/32), polymerized in solution and having a linear structure with excellent ozone resistance.

Benefits

Excellent UV, ozone and temperature resistance
Easy oil absorption
High compatibility with polyolefins
Excellent mechanical properties
FDA Approved

Physical Form: Available in pellets and powder

Characteristics

PropertyUnitValue
Toluene solution viscosity @ 5.23%cSt9
Brookfield viscosity @ 20% / 25øCcps1900
Volatile matter% max0.5
Hunterlab color---3
Total styrene%32
HardnessøShore A76
Saturation%>99
Supplier's Site

Technical Specifications

  Dynasol Elastomers
Product Category Polymers and Plastic Resins
Product Number CH-6120
Product Name Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS)
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Tron® - E 210 Green Resin / C 383 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
HIGH DENSITY POLYETHYLENE (HDPE-FDA) - NATURAL PELLETS H5234 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Low Viscosity Structural Epoxy Adhesive System - EP112 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Chemical System Epoxy
Filler Unfilled
View Details