Dynasol Elastomers Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| Calprene® 401 is an 80/20 Butadiene/Styrene Thermoplastic Copolymer, polymerized in solution and having a radial structure. Benefits High porosity Easy dispersion Physical Form: Available in pellets and powder Characteristics Property... | |
| Calprene® 405 is a 67/33 Butadiene/Styrene Thermoplastic Copolymer, polymerized in solution and having a radial structure. Benefits: High porosity Easy dispersion Great capacity to absorb oil Physical Form: Available in... | |
| Calprene® 411 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and has a radial structure. Benefits: High porosity Easy dispersion Ample capacity to absorb oil Physical Form: Available in... | |
| Calprene® 412 is a 69/31 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and has a radial structure. Benefits High porosity Easy dispersion Physical Form: Available in pellets and powder Characteristics Property... | |
| Calprene® 419 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and has a radial structure. Benefits High porosity Easy dispersion Physical Form: Available in pellets and powder Characteristics Property... | |
| Calprene® 487 is a thermoplastic copolymer Butadiene/Styrene (45/55) , polymerized in solution. It has a radial structure and is extended with 40 phr of paraffinic oil. Benefits Oil extended product... | |
| Calprene® 500 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and having a linear structure. Benefits Non staining antioxidant system FDA approved Clear color Gel free excellent optical properties... | |
| Calprene® 501 is a 69/31 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and having a linear structure. Benefits High porosity Easy handling and dissolution Physical Form: Available in pellets and powder... | |
| Calprene® 540 is a 60/40 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and having a linear structure. Benefits Clear color Non staining antioxidant system FDA approved Excellent optical properties Gel free... | |
| Calprene® 6110 is a thermoplastic copolymer Ethylene-Butylene/St yrene (70/30), polymerized in solution and having a linear structure. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with... | |
| Calprene® 6120 is a thermoplastic copolymer Ethylene- Butylene/Styrene (68/32), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil... | |
| Calprene® 6140 is a thermoplastic copolymer Ethylene-Butylene/St yrene (69/31), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil... | |
| Calprene® 6144 is a thermoplastic copolymer Ethylene-Butylene/St yrene (69/31), polymerized in solution and having a linear structure. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with... | |
| Calprene® 6170 is a thermoplastic copolymer Ethylene- Butylene/Styrene (67/33), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil... | |
| Calprene® 6174 is a thermoplastic copolymer Ethylene- Butylene/Styrene (67/33), polymerized in solution with a high molecular weight and excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil... | |
| Calprene® 710 is a thermoplastic copolymer Butadiene/Styrene (70/30) , polymerized in solution and It has a linear structure. Benefits FDA approved Easy oil absorption TNPP free Gel free Transparency Physical... | |
| Solprene 1106 is a linear high molecular weight random-block styrene/butadiene copolymer with 10% styrene, 6% present as a polystyrene block. This grade has a non-staining antioxidant system; FDA approved for... | |
| Solprene® 1110 is a linear high molecular weight random-block styrene-butadiene copolymer with 15% styrene, 10% present as a polystyrene block. Benefits Non staining antioxidant system FDA Approved Gel free Clear... | |
| Solprene® 1205 is a linear random-block styrene-butadiene copolymer having 25% of styrene content, 17.5% present as a polystyrene block. Benefits Excellent low temperature resistance FDA Approved Available BHT/TNPP free Non... | |
| Solprene® 1217 is a linear random-block styrene-butadiene copolymer having 25% of styrene content, 17.5% present as a polystyrene block. Benefits Excellent low temperature resistance FDA Approved BHT/TNPP free Non staining... | |
| Solprene® 1322 is a high molecular weight linear random-block styrene-butadiene copolymer having 30% of styrene content, 22% present as a polystyrene block. Benefits Non staining antioxidant system FDA Approved High... | |
| Solprene® 1430 is a high molecular weight linear random-block styrene-butadiene copolymer having 40% of styrene content, 30% present as a polystyrene block. Benefits Non staining antioxidant system FDA Approved High... | |
| Solprene® 411 is a high molecular weight radial styrene-butadiene block copolymer having 30% of styrene content, most of it forming a polystyrene block which gives the polymer a thermoplastic behavior. | |
| Solprene® 416 is a radial styrene-butadiene block copolymer having 30% of styrene content, most of it forming a polystyrene block which gives the polymer a thermoplastic behavior. Benefits: Non staining... | |
| Solprene® 4301 is a linear block copolymer of styrene and butadiene, having 33% of styrene content, most of it forming a polystyrene block, which gives the polymer a thermoplastic behavior. | |
| Solprene® 4302 is a linear block copolymer of styrene and butadiene, having 31% of styrene content, most of it forming a polystyrene block, which gives the polymer a thermoplastic behavior. | |
| Solprene® 4318 is a linear block copolymer of styrene and butadiene having 32% of styrene content, most of it forming a polystyrene block which gives the polymer a thermoplastic behavior. | |
| Solprene® 9618 is a 69/31 Butadiene-Styrene multi arm copolymer, polymerized in solution process. It is stabilized with non-staining antioxidant system. This product is presented as a free flowing porous pellet... |