Dynasol Elastomers Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) CH-6174

Description
Calprene® 6174 is a thermoplastic copolymer Ethylene- Butylene/Styrene (67/33), polymerized in solution with a high molecular weight and excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Excellent surface appeareance in compounds Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% cSt 80 Brookfield viscosity @ 20% / 25øC cps 2300 Volatile matter % max 0.5 Hunterlab color max 3 Total styrene % 33 Hardness øShore A 76 Saturation % >99
Description
Calprene® 6174 is a thermoplastic copolymer Ethylene- Butylene/Styrene (67/33), polymerized in solution with a high molecular weight and excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Excellent surface appeareance in compounds Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% cSt 80 Brookfield viscosity @ 20% / 25øC cps 2300 Volatile matter % max 0.5 Hunterlab color max 3 Total styrene % 33 Hardness øShore A 76 Saturation % >99

Suppliers

Company
Product
Description
Supplier Links
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) - CH-6174 - Dynasol Elastomers
Houston, TX, USA
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS)
CH-6174
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) CH-6174
Calprene® 6174 is a thermoplastic copolymer Ethylene- Butylene/Styrene (67/33), polymerized in solution with a high molecular weight and excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Excellent surface appeareance in compounds Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% cSt 80 Brookfield viscosity @ 20% / 25øC cps 2300 Volatile matter % max 0.5 Hunterlab color max 3 Total styrene % 33 Hardness øShore A 76 Saturation % >99

Calprene® 6174 is a thermoplastic copolymer Ethylene- Butylene/Styrene (67/33), polymerized in solution with a high molecular weight and excellent ozone resistance.

Benefits

  • Excellent UV, ozone and temperature resistance
  • Easy oil absorption
  • High compatibility with polyolefins
  • Excellent mechanical properties
  • FDA Approved
  • Excellent surface appeareance in compounds

Physical Form: Available in pellets and powder

Characteristics

PropertyUnitValue
Toluene solution viscosity @ 5.23%cSt80
Brookfield viscosity @ 20% / 25øCcps2300
Volatile matter% max0.5
Hunterlab colormax3
Total styrene%33
HardnessøShore A76
Saturation%>99
Supplier's Site

Technical Specifications

  Dynasol Elastomers
Product Category Polymers and Plastic Resins
Product Number CH-6174
Product Name Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS)
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 57 Red Resin / C 226 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
ExxonMobil™ Polypropylene (PP), Homopolymer resins - ExxonMobil™ PPT0170F - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
PEEK Polymer Resin - VICTREX® 450PF - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Fluon+ ™ Filled PTFE Compounds - FC 168 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details