Dynasol Elastomers Calprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS) C-411

Description
Calprene® 411 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and has a radial structure. Benefits: High porosity Easy dispersion Ample capacity to absorb oil Physical Form: Available in pellets and powder Characteristics Property Unit Value Brookfield viscosity @ 20% / 25øC cps 18500 Toluene solution viscosity @ 5.23% cSt 26 Volatile matter % max 0.4 Hunterlab color --- 2 Total styrene % 30 Insolubles in toluene 325 mesh % Ashes %
Description
Calprene® 411 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and has a radial structure. Benefits: High porosity Easy dispersion Ample capacity to absorb oil Physical Form: Available in pellets and powder Characteristics Property Unit Value Brookfield viscosity @ 20% / 25øC cps 18500 Toluene solution viscosity @ 5.23% cSt 26 Volatile matter % max 0.4 Hunterlab color --- 2 Total styrene % 30 Insolubles in toluene 325 mesh % Ashes %

Suppliers

Company
Product
Description
Supplier Links
Calprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS) - C-411 - Dynasol Elastomers
Houston, TX, USA
Calprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS)
C-411
Calprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS) C-411
Calprene® 411 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and has a radial structure. Benefits: High porosity Easy dispersion Ample capacity to absorb oil Physical Form: Available in pellets and powder Characteristics Property Unit Value Brookfield viscosity @ 20% / 25øC cps 18500 Toluene solution viscosity @ 5.23% cSt 26 Volatile matter % max 0.4 Hunterlab color --- 2 Total styrene % 30 Insolubles in toluene 325 mesh % Ashes %

Calprene® 411 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and has a radial structure.

Benefits:

  • High porosity
  • Easy dispersion
  • Ample capacity to absorb oil

Physical Form: Available in pellets and powder

Characteristics

PropertyUnitValue
Brookfield viscosity @ 20% / 25øCcps18500
Toluene solution viscosity @ 5.23%cSt26
Volatile matter% max0.4
Hunterlab color---2
Total styrene%30
Insolubles in toluene 325 mesh%
Ashes%
Supplier's Site

Technical Specifications

  Dynasol Elastomers
Product Category Polymers and Plastic Resins
Product Number C-411
Product Name Calprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS)
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Melt Processable Compounds - FP-EF-103 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Escor™ EAA Copolymer Resins - Escor™ 5050 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 8.40 g / 10 minutes
View Details
Exxtral™ performance polyolefins - Exxtral™ Performance Polyolefin CMU236 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details