Dynasol Elastomers Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) CH-6170

Description
Calprene® 6170 is a thermoplastic copolymer Ethylene- Butylene/Styrene (67/33), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Physical Form: Available in pellets and powder Characteristics Property Unit Value Brookfield viscosity @ 20% / 25øC cps 2300 Volatile matter % max 0.5 Hunterlab color max 3 Total styrene % 33 Hardness øShore A 76 Saturation % >99 Toluene solution viscosity @ 5.23% cSt 80
Description
Calprene® 6170 is a thermoplastic copolymer Ethylene- Butylene/Styrene (67/33), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Physical Form: Available in pellets and powder Characteristics Property Unit Value Brookfield viscosity @ 20% / 25øC cps 2300 Volatile matter % max 0.5 Hunterlab color max 3 Total styrene % 33 Hardness øShore A 76 Saturation % >99 Toluene solution viscosity @ 5.23% cSt 80

Suppliers

Company
Product
Description
Supplier Links
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) - CH-6170 - Dynasol Elastomers
Houston, TX, USA
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS)
CH-6170
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) CH-6170
Calprene® 6170 is a thermoplastic copolymer Ethylene- Butylene/Styrene (67/33), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Physical Form: Available in pellets and powder Characteristics Property Unit Value Brookfield viscosity @ 20% / 25øC cps 2300 Volatile matter % max 0.5 Hunterlab color max 3 Total styrene % 33 Hardness øShore A 76 Saturation % >99 Toluene solution viscosity @ 5.23% cSt 80

Calprene® 6170 is a thermoplastic copolymer Ethylene- Butylene/Styrene (67/33), polymerized in solution and having a linear structure with excellent ozone resistance.

Benefits

  • Excellent UV, ozone and temperature resistance
  • Easy oil absorption
  • High compatibility with polyolefins
  • Excellent mechanical properties
  • FDA Approved

Physical Form: Available in pellets and powder

Characteristics

PropertyUnitValue
Brookfield viscosity @ 20% / 25øCcps2300
Volatile matter% max0.5
Hunterlab colormax3
Total styrene%33
HardnessøShore A76
Saturation%>99
Toluene solution viscosity @ 5.23%cSt80
Supplier's Site

Technical Specifications

  Dynasol Elastomers
Product Category Polymers and Plastic Resins
Product Number CH-6170
Product Name Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS)
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

POLYPROPYLENE (PP) 20 GLASS FILLED - BLACK PELLETS DualPoly (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
ELAN-Cast® - P 300S-45 Resin - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Polyester or Alkyd
View Details
Achieve™ Advanced PP - Achieve™ Advanced PP6945G1 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Sanitary
View Details