Dynasol Elastomers Solprene® Solution Styrene-Butadiene Rubber (SSBR) S-1430

Description
Solprene® 1430 is a high molecular weight linear random-block styrene-butadiene copolymer having 40% of styrene content, 30% present as a polystyrene block. Benefits Non staining antioxidant system FDA Approved High purity Gel free Clear color Abrasion resistance with good processability Physical Form: Available in bales Characteristics Property Unit Value Styrene solution viscosity @ 5% / 25øC cps 42.5 Volatile matter % max 0.75 Total styrene % 40 Block polystyrene % min 31 Specific gravity g/cm3 0.94 Ashes % max 0.2 Insolubles % max 0.03 Color (alpha) max 10
Description
Solprene® 1430 is a high molecular weight linear random-block styrene-butadiene copolymer having 40% of styrene content, 30% present as a polystyrene block. Benefits Non staining antioxidant system FDA Approved High purity Gel free Clear color Abrasion resistance with good processability Physical Form: Available in bales Characteristics Property Unit Value Styrene solution viscosity @ 5% / 25øC cps 42.5 Volatile matter % max 0.75 Total styrene % 40 Block polystyrene % min 31 Specific gravity g/cm3 0.94 Ashes % max 0.2 Insolubles % max 0.03 Color (alpha) max 10

Suppliers

Company
Product
Description
Supplier Links
Solprene® Solution Styrene-Butadiene Rubber (SSBR) - S-1430 - Dynasol Elastomers
Houston, TX, USA
Solprene® Solution Styrene-Butadiene Rubber (SSBR)
S-1430
Solprene® Solution Styrene-Butadiene Rubber (SSBR) S-1430
Solprene® 1430 is a high molecular weight linear random-block styrene-butadiene copolymer having 40% of styrene content, 30% present as a polystyrene block. Benefits Non staining antioxidant system FDA Approved High purity Gel free Clear color Abrasion resistance with good processability Physical Form: Available in bales Characteristics Property Unit Value Styrene solution viscosity @ 5% / 25øC cps 42.5 Volatile matter % max 0.75 Total styrene % 40 Block polystyrene % min 31 Specific gravity g/cm3 0.94 Ashes % max 0.2 Insolubles % max 0.03 Color (alpha) max 10

Solprene® 1430 is a high molecular weight linear random-block styrene-butadiene copolymer having 40% of styrene content, 30% present as a polystyrene block.

Benefits

  • Non staining antioxidant system
  • FDA Approved
  • High purity
  • Gel free
  • Clear color
  • Abrasion resistance with good processability

Physical Form: Available in bales

Characteristics

PropertyUnitValue
Styrene solution viscosity @ 5% / 25øCcps42.5
Volatile matter% max0.75
Total styrene%40
Block polystyrene% min31
Specific gravityg/cm30.94
Ashes% max0.2
Insolubles% max0.03
Color (alpha)max10
Supplier's Site

Technical Specifications

  Dynasol Elastomers
Product Category Polymers and Plastic Resins
Product Number S-1430
Product Name Solprene® Solution Styrene-Butadiene Rubber (SSBR)
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4160A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9600 psi (66190 KPa)
Elongation 420.0 %
View Details
THERMOPLASTIC ELASTOMER (TPE) BLACK PELLETS - G7980 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
ABSORTOMER™ Alpha-olefin copolymer -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
View Details