Dynasol Elastomers Solprene® Solution Styrene-Butadiene Rubber (SSBR) S-1106

Description
Solprene 1106 is a linear high molecular weight random-block styrene/butadiene copolymer with 10% styrene, 6% present as a polystyrene block. This grade has a non-staining antioxidant system; FDA approved for use in food contact applications and is essentially gel free with a very clear color. Solprene 1106 is mainly used as an impact modifier in polystyrene products. It is packed in bales with a low melting point polyethylene wrapping. Benefits FDA Approved Gel free Clear color Non staining antioxidant system Physical Form: Available in bales Characteristics Property Unit Value Volatile matter % max 0.75 Color (alpha) max 10 Total styrene % 10 Block polystyrene % min 6 Styrene solution viscosity @ 5% / 25øC cps 42 Insolubles % max 0.1 Specific gravity g/cm3 0.92
Description
Solprene 1106 is a linear high molecular weight random-block styrene/butadiene copolymer with 10% styrene, 6% present as a polystyrene block. This grade has a non-staining antioxidant system; FDA approved for use in food contact applications and is essentially gel free with a very clear color. Solprene 1106 is mainly used as an impact modifier in polystyrene products. It is packed in bales with a low melting point polyethylene wrapping. Benefits FDA Approved Gel free Clear color Non staining antioxidant system Physical Form: Available in bales Characteristics Property Unit Value Volatile matter % max 0.75 Color (alpha) max 10 Total styrene % 10 Block polystyrene % min 6 Styrene solution viscosity @ 5% / 25øC cps 42 Insolubles % max 0.1 Specific gravity g/cm3 0.92

Suppliers

Company
Product
Description
Supplier Links
Solprene® Solution Styrene-Butadiene Rubber (SSBR) - S-1106 - Dynasol Elastomers
Houston, TX, USA
Solprene® Solution Styrene-Butadiene Rubber (SSBR)
S-1106
Solprene® Solution Styrene-Butadiene Rubber (SSBR) S-1106
Solprene 1106 is a linear high molecular weight random-block styrene/butadiene copolymer with 10% styrene, 6% present as a polystyrene block. This grade has a non-staining antioxidant system; FDA approved for use in food contact applications and is essentially gel free with a very clear color. Solprene 1106 is mainly used as an impact modifier in polystyrene products. It is packed in bales with a low melting point polyethylene wrapping. Benefits FDA Approved Gel free Clear color Non staining antioxidant system Physical Form: Available in bales Characteristics Property Unit Value Volatile matter % max 0.75 Color (alpha) max 10 Total styrene % 10 Block polystyrene % min 6 Styrene solution viscosity @ 5% / 25øC cps 42 Insolubles % max 0.1 Specific gravity g/cm3 0.92

Solprene 1106 is a linear high molecular weight random-block styrene/butadiene copolymer with 10% styrene, 6% present as a polystyrene block.

This grade has a non-staining antioxidant system; FDA approved for use in food contact applications and is essentially gel free with a very clear color.

Solprene 1106 is mainly used as an impact modifier in polystyrene products.

It is packed in bales with a low melting point polyethylene wrapping.

Benefits

  • FDA Approved
  • Gel free
  • Clear color
  • Non staining antioxidant system

Physical Form: Available in bales

Characteristics

PropertyUnitValue
Volatile matter% max0.75
Color (alpha)max10
Total styrene%10
Block polystyrene% min6
Styrene solution viscosity @ 5% / 25øCcps42
Insolubles% max0.1
Specific gravityg/cm30.92
Supplier's Site

Technical Specifications

  Dynasol Elastomers
Product Category Polymers and Plastic Resins
Product Number S-1106
Product Name Solprene® Solution Styrene-Butadiene Rubber (SSBR)
Type Thermoplastic
Unlock Full Specs
to access all available technical data