Dynasol Elastomers Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) CH-6110

Description
Calprene® 6110 is a thermoplastic copolymer Ethylene-Butylene/St yrene (70/30), polymerized in solution and having a linear structure. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% / 25øC cSt 6 Brookfield viscosity @ 20% / 25øC cps 480 MFR @ 230øC / 2.16 kg g/10' 1.5 Volatile matter % max 0.5 Hunterlab color max 3 Total styrene % 30 Hardness §Shore A 76 Saturation % >99
Description
Calprene® 6110 is a thermoplastic copolymer Ethylene-Butylene/St yrene (70/30), polymerized in solution and having a linear structure. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% / 25øC cSt 6 Brookfield viscosity @ 20% / 25øC cps 480 MFR @ 230øC / 2.16 kg g/10' 1.5 Volatile matter % max 0.5 Hunterlab color max 3 Total styrene % 30 Hardness §Shore A 76 Saturation % >99

Suppliers

Company
Product
Description
Supplier Links
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) - CH-6110 - Dynasol Elastomers
Houston, TX, USA
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS)
CH-6110
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) CH-6110
Calprene® 6110 is a thermoplastic copolymer Ethylene-Butylene/St yrene (70/30), polymerized in solution and having a linear structure. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% / 25øC cSt 6 Brookfield viscosity @ 20% / 25øC cps 480 MFR @ 230øC / 2.16 kg g/10' 1.5 Volatile matter % max 0.5 Hunterlab color max 3 Total styrene % 30 Hardness §Shore A 76 Saturation % >99

Calprene® 6110 is a thermoplastic copolymer Ethylene-Butylene/Styrene (70/30), polymerized in solution and having a linear structure.

Benefits

Excellent UV, ozone and temperature resistance
Easy oil absorption
High compatibility with polyolefins
Excellent mechanical properties
FDA Approved

Physical Form: Available in pellets and powder

Characteristics

PropertyUnitValue
Toluene solution viscosity @ 5.23% / 25øCcSt6
Brookfield viscosity @ 20% / 25øCcps480
MFR @ 230øC / 2.16 kgg/10'1.5
Volatile matter% max0.5
Hunterlab colormax3
Total styrene%30
Hardness§Shore A76
Saturation%>99
Supplier's Site

Technical Specifications

  Dynasol Elastomers
Product Category Polymers and Plastic Resins
Product Number CH-6110
Product Name Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS)
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Filled PTFE Compounds - FC 105 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 221 ExCo - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 5.00 g / 10 minutes
View Details
Achieve™ Advanced PP - Achieve™ Advanced PP1605 - ExxonMobil - Polypropylene Products
ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details