Dynasol Elastomers Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) CH-6144

Description
Calprene® 6144 is a thermoplastic copolymer Ethylene-Butylene/St yrene (69/31), polymerized in solution and having a linear structure. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Especially indicated for high quality surface appearance compounds Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% cSt 30 Brookfield viscosity @ 10% / 25øC cp 400 Volatile matter % max 0.5 Hunterlab color max 3 Total styrene % 31 Hardness øShore A 75 Saturation % >99
Description
Calprene® 6144 is a thermoplastic copolymer Ethylene-Butylene/St yrene (69/31), polymerized in solution and having a linear structure. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Especially indicated for high quality surface appearance compounds Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% cSt 30 Brookfield viscosity @ 10% / 25øC cp 400 Volatile matter % max 0.5 Hunterlab color max 3 Total styrene % 31 Hardness øShore A 75 Saturation % >99

Suppliers

Company
Product
Description
Supplier Links
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) - CH-6144 - Dynasol Elastomers
Houston, TX, USA
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS)
CH-6144
Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS) CH-6144
Calprene® 6144 is a thermoplastic copolymer Ethylene-Butylene/St yrene (69/31), polymerized in solution and having a linear structure. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent mechanical properties FDA Approved Especially indicated for high quality surface appearance compounds Physical Form: Available in pellets and powder Characteristics Property Unit Value Toluene solution viscosity @ 5.23% cSt 30 Brookfield viscosity @ 10% / 25øC cp 400 Volatile matter % max 0.5 Hunterlab color max 3 Total styrene % 31 Hardness øShore A 75 Saturation % >99

Calprene® 6144 is a thermoplastic copolymer Ethylene-Butylene/Styrene (69/31), polymerized in solution and having a linear structure.

Benefits

  • Excellent UV, ozone and temperature resistance
  • Easy oil absorption
  • High compatibility with polyolefins
  • Excellent mechanical properties
  • FDA Approved
  • Especially indicated for high quality surface appearance compounds

Physical Form: Available in pellets and powder

Characteristics

PropertyUnitValue
Toluene solution viscosity @ 5.23%cSt30
Brookfield viscosity @ 10% / 25øCcp400
Volatile matter% max0.5
Hunterlab colormax3
Total styrene%31
HardnessøShore A75
Saturation%>99
Supplier's Site

Technical Specifications

  Dynasol Elastomers
Product Category Polymers and Plastic Resins
Product Number CH-6144
Product Name Calprene® Hydrogenated Rubber Styrene-Ethylene/Butylene-Styrene (SEBS)
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ExxonMobil™ Polypropylene (PP), Impact copolymer resins - ExxonMobil™ PP7414 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
ELAN-Cast® - E 023 Black Resin / C 023 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; MoldingCompound; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details