Dynasol Elastomers Calprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS) C-500

Description
Calprene® 500 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and having a linear structure. Benefits Non staining antioxidant system FDA approved Clear color Gel free excellent optical properties Physical Form: Available in pellets and powder Characteristics Property Unit Value Brookfield viscosity @ 25% /25øC cps 1110 Melt flow index @ 190øC, 5kg g/10' 5 Volatile matter % max 0.4 Hunterlab color --- 3 Total styrene % 30 Hardness §Shore A 68 Abrasion mm3 70 Insolubles in toluene 325 mesh % Ahes %
Description
Calprene® 500 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and having a linear structure. Benefits Non staining antioxidant system FDA approved Clear color Gel free excellent optical properties Physical Form: Available in pellets and powder Characteristics Property Unit Value Brookfield viscosity @ 25% /25øC cps 1110 Melt flow index @ 190øC, 5kg g/10' 5 Volatile matter % max 0.4 Hunterlab color --- 3 Total styrene % 30 Hardness §Shore A 68 Abrasion mm3 70 Insolubles in toluene 325 mesh % Ahes %

Suppliers

Company
Product
Description
Supplier Links
Calprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS) - C-500 - Dynasol Elastomers
Houston, TX, USA
Calprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS)
C-500
Calprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS) C-500
Calprene® 500 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and having a linear structure. Benefits Non staining antioxidant system FDA approved Clear color Gel free excellent optical properties Physical Form: Available in pellets and powder Characteristics Property Unit Value Brookfield viscosity @ 25% /25øC cps 1110 Melt flow index @ 190øC, 5kg g/10' 5 Volatile matter % max 0.4 Hunterlab color --- 3 Total styrene % 30 Hardness §Shore A 68 Abrasion mm3 70 Insolubles in toluene 325 mesh % Ahes %

Calprene® 500 is a 70/30 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and having a linear structure.

Benefits

  • Non staining antioxidant system
  • FDA approved
  • Clear color
  • Gel free
  • excellent optical properties

Physical Form: Available in pellets and powder

Characteristics

PropertyUnitValue
Brookfield viscosity @ 25% /25øCcps1110
Melt flow index @ 190øC, 5kgg/10'5
Volatile matter% max0.4
Hunterlab color---3
Total styrene%30
Hardness§Shore A68
Abrasionmm370
Insolubles in toluene 325 mesh%
Ahes%
Supplier's Site

Technical Specifications

  Dynasol Elastomers
Product Category Polymers and Plastic Resins
Product Number C-500
Product Name Calprene® Thermoplastic Rubber Styrene-Butadiene-Styrene Block Copolymer (SBS)
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Melt Processable Compounds - FP-EF-101 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 110 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 2.00 g / 10 minutes
View Details
Achieve™ Advanced PP - Achieve™ Advanced PP6936G2 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details