Dynasol Elastomers Solprene® Solution Styrene-Butadiene Rubber (SSBR) S-1217

Description
Solprene® 1217 is a linear random-block styrene-butadiene copolymer having 25% of styrene content, 17.5% present as a polystyrene block. Benefits Excellent low temperature resistance FDA Approved BHT/TNPP free Non staining antioxidant system Gel free Clear color Physical Form: Available in bales Characteristics Property Unit Value Mooney viscosity ML (1+4) @ 100øC 47 Volatile matter % max 0.75 Color (alpha) max 15 Total styrene % 25 Block polystyrene % min 17.5 Styrene solution viscosity @ 5% / 25øC cps 4000 Insolubles % max 0.1 Specific gravity g/cm3 0.93
Description
Solprene® 1217 is a linear random-block styrene-butadiene copolymer having 25% of styrene content, 17.5% present as a polystyrene block. Benefits Excellent low temperature resistance FDA Approved BHT/TNPP free Non staining antioxidant system Gel free Clear color Physical Form: Available in bales Characteristics Property Unit Value Mooney viscosity ML (1+4) @ 100øC 47 Volatile matter % max 0.75 Color (alpha) max 15 Total styrene % 25 Block polystyrene % min 17.5 Styrene solution viscosity @ 5% / 25øC cps 4000 Insolubles % max 0.1 Specific gravity g/cm3 0.93

Suppliers

Company
Product
Description
Supplier Links
Solprene® Solution Styrene-Butadiene Rubber (SSBR) - S-1217 - Dynasol Elastomers
Houston, TX, USA
Solprene® Solution Styrene-Butadiene Rubber (SSBR)
S-1217
Solprene® Solution Styrene-Butadiene Rubber (SSBR) S-1217
Solprene® 1217 is a linear random-block styrene-butadiene copolymer having 25% of styrene content, 17.5% present as a polystyrene block. Benefits Excellent low temperature resistance FDA Approved BHT/TNPP free Non staining antioxidant system Gel free Clear color Physical Form: Available in bales Characteristics Property Unit Value Mooney viscosity ML (1+4) @ 100øC 47 Volatile matter % max 0.75 Color (alpha) max 15 Total styrene % 25 Block polystyrene % min 17.5 Styrene solution viscosity @ 5% / 25øC cps 4000 Insolubles % max 0.1 Specific gravity g/cm3 0.93

Solprene® 1217 is a linear random-block styrene-butadiene copolymer having 25% of styrene content, 17.5% present as a polystyrene block.

Benefits

  • Excellent low temperature resistance
  • FDA Approved
  • BHT/TNPP free
  • Non staining antioxidant system
  • Gel free
  • Clear color

Physical Form: Available in bales

Characteristics

PropertyUnitValue
Mooney viscosityML (1+4) @ 100øC47
Volatile matter% max0.75
Color (alpha)max15
Total styrene%25
Block polystyrene% min17.5
Styrene solution viscosity @ 5% / 25øCcps4000
Insolubles% max0.1
Specific gravityg/cm30.93
Supplier's Site

Technical Specifications

  Dynasol Elastomers
Product Category Polymers and Plastic Resins
Product Number S-1217
Product Name Solprene® Solution Styrene-Butadiene Rubber (SSBR)
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Melt Processable Compounds - FEP 9800 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4049A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Melt Flow 4.50 g / 10 minutes
View Details
ExxonMobil™ Polypropylene (PP), Impact copolymer resins - ExxonMobil™ PP7085E1 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details